EN
  • EN
  • DE

CY54FCT373TDMB

Part No CY54FCT373TDMB
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 8-Bit Latches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1164264-CY54FCT373TDMB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY54FCT373TDMB CAD Model

Description

Product Overview: CY54FCT373TDMB by Texas Instruments

The CY54FCT373TDMB is a high-performance CMOS Octal Transparent Latch manufactured by Texas Instruments, designed to provide efficient and reliable data storage in digital systems. This integrated circuit (IC) features eight latches that can hold the data presented on its inputs whenever the Latch Enable (LE) input is high, providing a transparent mode of operation. When LE is taken low, the latches store the information that was present at the inputs a setup time preceding the high-to-low transition of LE, effectively becoming opaque.

Constructed with advanced silicon-gate CMOS technology, the CY54FCT373TDMB offers the dual benefits of lower power consumption and increased speed, making it an excellent choice for interfacing with bus lines in a system. This device is particularly well-suited for applications that require high-speed and low power, such as computers, communication devices, and advanced microprocessor or microcontroller-based systems.

Key features of the CY54FCT373TDMB include:

  • Logic Type: Octal Transparent Latch
  • Logic Family: FCT
  • Number of Bits per Element: 8
  • Output Type: 3-State
  • Package Type: 20-Pin Ceramic Dual-In-Line Package (CDIP)
  • Operating Temperature Range: -55°C to +125°C, making it suitable for industrial and military applications.
  • Supply Voltage Range: 4.5V to 5.5V
  • Setup and Hold Times: Fast setup and hold times for high-speed operations.
  • High Drive Outputs: -32mA IOH, 64mA IOL

The CY54FCT373TDMB also features a bus-hold data inputs function that eliminates the need for external pull-up or pull-down resistors, which simplifies board design and reduces board space requirements. The device's outputs, which are designed to sink and source significant current, provide a high degree of drive capability. The three-state outputs also allow for connection to bus lines or buffer memory address registers.

With its robust design and reliable performance, Texas Instruments' CY54FCT373TDMB is an ideal solution for temporary data storage and output buffering in your most demanding digital applications.

You May Also Be Interested in

Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Coilcraft
SMT Power Inductors
Lowest to $0.9298

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess