EN
  • EN
  • DE

CY54FCT273ATLMB

Part No CY54FCT273ATLMB
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description CY54FCT273T OCTAL D-TYPE FLIP-FL / Flip Flop Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54FCT273
Standard Package 10 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 581575-CY54FCT273ATLMB
Ultra Librarian 3D Model Ultra Librarian CY54FCT273ATLMB CAD Model

Description

Product Overview: CY54FCT273ATLMB by Texas Instruments

The CY54FCT273ATLMB is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of the CY54FCT series, known for its fast and reliable logic family. The CY54FCT273ATLMB is an octal D-type flip-flop with a clear function, which makes it suitable for a wide range of applications in digital systems.

This device features eight edge-triggered, D-type flip-flops with individual D inputs and Q outputs. The clear (CLR) input has a direct effect on the flip-flops, ensuring that all outputs are taken low when the CLR is taken high, regardless of other inputs. This synchronous reset feature is essential for initializing registers and counters in digital circuits.

The CY54FCT273ATLMB operates at a voltage range of 4.5V to 5.5V, making it compatible with TTL power levels while offering the speed and drive of a CMOS technology. The low power consumption of this device is an added advantage, making it ideal for power-sensitive applications.

With a typical clock-to-Q delay of just 5.5ns and a maximum clock frequency of 143MHz, the CY54FCT273ATLMB offers the speed necessary to keep up with high-frequency digital operations. The device also boasts a robust industrial operating temperature range from -55°C to 125°C, ensuring reliable performance under extreme conditions.

The CY54FCT273ATLMB comes in a 20-pin LCC (Leadless Chip Carrier) package, which is suitable for surface mounting and provides a compact footprint for space-constrained applications. This package type is known for its high reliability due to the reduced lead inductance, which is particularly beneficial for high-speed operations.

In summary, the CY54FCT273ATLMB from Texas Instruments is a versatile and reliable component that is essential for digital systems requiring fast, synchronous reset flip-flops. With its high-speed performance, low power consumption, and industrial-grade operating temperature range, this device is a solid choice for designers looking to build efficient and robust digital circuits.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess