EN
  • EN
  • DE

CXD9835TNDBTR

Part No CXD9835TNDBTR
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description CXD9835TN (SONY), AUDIO/VID / Audio Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 821322-CXD9835TNDBTR
Ultra Librarian 3D Model Ultra Librarian CXD9835TNDBTR CAD Model

Description

The CXD9835TNDBTR is a state-of-the-art integrated circuit brought to you by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This advanced component is designed to meet the rigorous demands of modern electronic applications, providing a reliable and efficient solution for a wide range of products.

Key Features

  • High Performance: The CXD9835TNDBTR is built to deliver exceptional performance, ensuring that devices operate at their peak capabilities.
  • Energy Efficiency: With an emphasis on power conservation, this IC helps to minimize energy consumption, making it an ideal choice for battery-powered devices.
  • Compact Design: Its small form factor enables it to fit into tight spaces, making it perfect for compact electronics where space is at a premium.
  • Durability: Manufactured with Texas Instruments' rigorous quality standards, the CXD9835TNDBTR is designed to withstand harsh conditions and provide a long operational lifespan.

Applications

The versatility of the CXD9835TNDBTR allows it to be used across various applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Communication Devices
  • Medical Equipment

Technical Specifications

As a product designed for advanced electronic systems, the CXD9835TNDBTR comes with a set of technical specifications that ensure its compatibility and performance in a multitude of applications. These specifications include:

  • Operating Temperature Range
  • Supply Voltage Parameters
  • Output Current Capabilities
  • Package Type
  • RoHS Compliance

Quality and Support

When you choose the CXD9835TNDBTR, you're not only getting a high-quality component but also the backing of Texas Instruments' world-class customer support and engineering expertise. Their commitment to customer satisfaction ensures that you have access to the resources and assistance needed to integrate this IC into your projects smoothly.

Whether you're developing cutting-edge technology or updating existing systems, the CXD9835TNDBTR from Texas Instruments provides the performance and reliability required to drive innovation and maintain competitive edge in the market.

You May Also Be Interested in

MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6324 $50.6916
22+ $4.6215 $101.6730
34+ $4.4771 $152.2214
47+ $4.3327 $203.6369
60+ $4.1882 $251.2920
80+ $3.7550 $300.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,807 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess