EN
  • EN
  • DE

CSD88539ND

Part No CSD88539ND
Manufacturer Texas Instruments
Catalog FETs - Arrays
Description MOSFET 2N-CH 60V 15A 8SOIC / Mosfet Array 60V 15A 2.1W Surface Mount 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Texas Instruments
Series NexFET™
Package Tape & Reel
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual)
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) @ 25°C 15A
Rds On (Max) @ Id, Vgs 28mOhm @ 5A, 10V
Vgs(th) (Max) @ Id 3.6V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 9.4nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 741pF @ 30V
Power - Max 2.1W
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number CSD88539
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 580871-CSD88539ND
Ultra Librarian 3D Model Ultra Librarian CSD88539ND CAD Model

Description

The CSD88539ND is a state-of-the-art, high-performance MOSFET brought to you by Texas Instruments. This advanced power management component is designed to cater to a wide range of applications, offering efficiency and reliability.

Key Features

  • Device Type: N-Channel MOSFET
  • Package: 8-Pin SON with a nominal footprint of 5mm x 6mm
  • R<sub>DS(on): Provides ultra-low on-resistance of 8.8 mOhm at V<sub>GS = 10V, ensuring high efficiency in power conversion.
  • Drain-Source Voltage (V<sub>DSS): Rated at 30V, this device is suitable for a variety of low-voltage applications.
  • Continuous Drain Current (I<sub>D): Capable of delivering a continuous drain current of 100A, making it ideal for high-power applications.
  • Thermal Management: Enhanced thermal performance due to its power-optimized design.
  • RoHS Compliant: Meets environmental standards, ensuring a reduced environmental impact.

Applications

The CSD88539ND is versatile and can be used in various applications, including but not limited to:

  • DC/DC converters
  • Motor drives
  • Power supply modules
  • Battery management systems
  • Load switches

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the CSD88539ND is no exception. It undergoes rigorous testing to ensure it meets the highest standards of reliability and performance. Customers can trust this MOSFET to perform consistently over its intended lifespan, even under demanding conditions.

Environmental and Regulatory Compliance

Texas Instruments understands the importance of environmental stewardship. The CSD88539ND complies with RoHS directives, which restrict the use of certain hazardous substances in electrical and electronic equipment. This compliance reflects TI's dedication to promoting sustainability and protecting the environment.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode / Trans MOSFET N-CH 30V 11A 8-Pin SOIC
Lowest to $0.1478
Infineon Technologies
HEXFET POWER MOSFET | MOSFET N/P-CH 20V 8-SOIC
Lowest to $9.6044
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
ON Semiconductor
Monolithic Common Drain P-Channel 2.5V Specified PowerTrench | MOSFET 2P-CH 20V 6.5A BGA
Lowest to $1.5064

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4717 $51.8870
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3971 $200.5355
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,414 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess