EN
  • EN
  • DE

CSD68815W15

Part No CSD68815W15
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 821061-CSD68815W15
Ultra Librarian 3D Model Ultra Librarian CSD68815W15 CAD Model

Description

Product Overview: Texas Instruments CSD68815W15 NexFET™ Power MOSFET

The Texas Instruments CSD68815W15 is a state-of-the-art power MOSFET from the NexFET™ product line, designed to deliver high-efficiency power management solutions. This robust component is optimized for fast switching applications and is suitable for a wide range of uses, including DC/DC converters, motor drives, and power supply circuits.

Key Features

  • Low On-Resistance: The CSD68815W15 boasts an ultra-low on-resistance (R<sub>DS(on)) of just 1.5 mΩ at V<sub>GS = 10 V, which minimizes conduction losses and enhances overall efficiency.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of 100 A, this MOSFET can handle high-current applications with ease.
  • Advanced Packaging: Housed in a compact 3.3 mm x 3.3 mm SON package, the CSD68815W15 is designed for space-constrained applications while providing excellent thermal performance.
  • High Switching Performance: The device's fast switching capabilities reduce switching losses, which is critical in high-frequency power conversion applications.
  • Low Threshold Voltage: A low threshold voltage (V<sub>GS(th)) ensures that the MOSFET can be driven at lower gate voltages, making it compatible with a variety of drive circuits.

Applications

The versatility of the CSD68815W15 allows it to be used in various applications, including but not limited to:

  • Point of Load (POL) modules
  • Synchronous buck converters
  • Server and telecom power supplies
  • Solar micro-inverters
  • Battery management systems
  • High-density power modules

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the CSD68815W15 is no exception. It is designed to meet the rigorous standards required for industrial and commercial electronic devices. With its advanced construction and tested performance, this NexFET™ power MOSFET is an excellent choice for designers looking to enhance the efficiency and longevity of their power management systems.

You May Also Be Interested in

Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6596 $58.0860
75+ $1.3618 $102.1350
115+ $1.3192 $151.7080
160+ $1.2767 $204.2720
205+ $1.2341 $252.9905
275+ $1.1064 $304.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess