EN
  • EN
  • DE

CSD59972BQ5MC

Part No CSD59972BQ5MC
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 821057-CSD59972BQ5MC
Ultra Librarian 3D Model Ultra Librarian CSD59972BQ5MC CAD Model

Description

The Texas Instruments CSD59972BQ5MC is a state-of-the-art NexFET™ power MOSFET designed for high-performance power conversion applications. This advanced semiconductor device is tailored for efficiency and reliability, offering designers a powerful component that can handle significant power levels while maintaining a compact footprint.

Key Features

  • Low On-Resistance: The CSD59972BQ5MC boasts an ultra-low on-resistance (R<sub>DS(on)), which minimizes conduction losses and enhances overall efficiency in power conversion circuits.
  • High Continuous Drain Current: This MOSFET can support a high continuous drain current (I<sub>D), allowing for robust performance in demanding applications.
  • Fast Switching Performance: With its fast switching capabilities, the CSD59972BQ5MC reduces switching losses, which is critical for high-frequency power supplies and DC-DC converters.
  • SON 5x6 Package: The device is housed in an industry-standard SON 5x6 package, which is known for its excellent thermal performance and small footprint on the PCB.
  • Thermal Management: Advanced thermal management features ensure that the device operates within safe temperature ranges, even under high power operation.

Applications

The CSD59972BQ5MC is versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • Motor Control Systems
  • Power Management Solutions
  • Server and Telecom Power Supplies
  • Point of Load (POL) Modules

Quality and Reliability

As with all Texas Instruments products, the CSD59972BQ5MC is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance, durability, and reliability. This makes the device a trusted choice for engineers and designers looking to create systems that require long-term, dependable operation.

Support and Resources

Texas Instruments provides extensive support and resources for the CSD59972BQ5MC, including detailed datasheets, application notes, and design tools. Customers can access a wealth of information to assist in the integration of this MOSFET into their designs, ensuring a smooth development process and optimal use of the device's capabilities.

You May Also Be Interested in

Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
Texas Instruments
PROTOTYPE
Lowest to $1.3098
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
Texas Instruments
PROTOTYPE
Lowest to $58.2090
Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7353 $51.6177
22+ $4.7059 $103.5298
33+ $4.5589 $150.4437
46+ $4.4118 $202.9428
59+ $4.2648 $251.6232
79+ $3.8236 $302.0644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess