EN
  • EN
  • DE

CSD43301Q5M

Part No CSD43301Q5M
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHAN 1:1 12LSON / Power Switch/Driver 1:1 N-Channel 80A 12-LSON (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Series NexFET™
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4.5V ~ 6V
Supply Voltage - Operating Not Required
Current - Output (Max) 80A
Rds On (Typ) 0.55mOhm
Fault Protection UVLO
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 12-LSON (5x6)
Package / Case 12-Power LFDFN
Base Product Number CSD43301Q5
MSL Level 2 (1 Year)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-40007-1,2156-CSD43301Q5M,296-40007-2,CSD43301Q5M-ND,-296-40007-1-ND,296-40007-6,TEXTISCSD43301Q5M
Standard Package 2,500
Win Source Part Number 1024468-CSD43301Q5M
Ultra Librarian 3D Model Ultra Librarian CSD43301Q5M CAD Model

Description

The CSD43301Q5M is a high-performance, N-Channel NexFET™ power MOSFET from Texas Instruments, designed to deliver efficient power management and conversion for a wide range of applications. This advanced technology MOSFET is part of TI's power MOSFET product line, emphasizing miniaturization, strong drive capability, and exceptional thermal performance.

Key Features

  • Ultra-Low On-Resistance: The CSD43301Q5M boasts an ultra-low on-resistance (RDS(on)), significantly reducing conduction losses and improving overall efficiency in power conversion circuits.
  • Compact Footprint: Housed in a small 3.3mm x 3.3mm SON package, this MOSFET is ideal for space-constrained applications, offering a high power density solution.
  • High Continuous Drain Current: It supports a high continuous drain current (ID), making it suitable for high-power applications.
  • Thermal Management: The CSD43301Q5M's enhanced thermal characteristics ensure reliable operation even under high switching frequencies and demanding thermal environments.

Applications

The versatile CSD43301Q5M is suitable for a variety of applications, including:

  • DC/DC conversion
  • Motor drives
  • Power supply modules
  • Battery management systems
  • Load switches

Performance and Quality

Texas Instruments is known for its commitment to quality and reliability, and the CSD43301Q5M is no exception. This MOSFET is manufactured using TI's advanced processing techniques, ensuring high performance and durability. The device is also RoHS compliant, adhering to environmental standards and regulations.

Design Support

Engineers and designers can take advantage of Texas Instruments' comprehensive design resources, including application notes, simulation models, and design tools, to accelerate the integration of the CSD43301Q5M into their projects.

For more information, datasheets, and support resources, visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1111 $55.5550
110+ $0.9117 $100.2870
170+ $0.8832 $150.1440
235+ $0.8547 $200.8545
305+ $0.8262 $251.9910
410+ $0.7407 $303.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess