EN
  • EN
  • DE

CP3SP33SMR/NOPB

Part No CP3SP33SMR/NOPB
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers - Application Specific
Description IC CPU W/BLUTOOTH&CAN 144-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tray
Part Status Obsolete (End Of Life)
Applications Connectivity Processor
Core Processor CR16C
Program Memory Type External Program Memory
Controller Series CP3000
RAM Size 44K x 8
Interface ACCESS.bus, Audio, Bluetooth, CAN, EBI/EMI, I2S, Microwire/SPI, UART/USART, USB OTG
Number of I/O 36
Supply Voltage (V) 3V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 144-LFBGA
Supplier Device Package 144-FBGA (10x10)
Part Number Series CP3SP33
Manufacturer Pack Quantity 184
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808225-CP3SP33SMR/NOPB
Ultra Librarian 3D Model Ultra Librarian CP3SP33SMR/NOPB CAD Model

Description

Product Overview: CP3SP33SMR/NOPB by Texas Instruments

The CP3SP33SMR/NOPB is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This high-performance product is tailored for use in a wide range of electronic applications, where efficient power management and reliable performance are of utmost importance.

This particular device is part of Texas Instruments' portfolio of power management ICs, and it features a compact design that allows it to fit into space-constrained applications without compromising on functionality. The CP3SP33SMR/NOPB is available in a robust package that ensures it can withstand the rigors of various operating environments, making it a versatile choice for designers and engineers looking to incorporate it into their systems.

Key Features

  • High Efficiency: The CP3SP33SMR/NOPB is designed to provide optimal efficiency, which is crucial for reducing power consumption and heat generation in electronic systems.
  • Durability: The robust packaging of the device ensures that it can endure tough conditions, including high temperatures and mechanical stress.
  • Compact Design: Its small form factor makes it an ideal choice for applications where space is at a premium, without sacrificing performance or power capabilities.

Applications

The versatility of the CP3SP33SMR/NOPB allows it to be used across various sectors, including, but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Equipment
  • Telecommunications Infrastructure

Engineers and designers can rely on the CP3SP33SMR/NOPB for its consistency in performance and the quality assurance that comes with the Texas Instruments brand. Whether integrating into a new design or upgrading an existing system, this product offers a solution that balances power efficiency with high-level functionality.

For detailed technical specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their local sales representative. The CP3SP33SMR/NOPB is not just a component; it's a building block for innovation and reliability in the electronics industry.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Infineon Technologies
TPM /
Lowest to $8.7314
Freescale Semiconductor - NXP
MICROCONTROLLER, 8-BIT, HC08/S08 /
Lowest to $4.6928
Microchip Technology
IC MCU UHF ASK/FSK XMITTER SSO24 /
Lowest to $58.7549
Infineon Technologies
IC TPM VQFN /
Lowest to $3.7893
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.4021

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9180 $56.7540
7+ $15.5224 $108.6568
10+ $15.0374 $150.3740
14+ $14.5523 $203.7322
18+ $14.0672 $253.2096
24+ $12.6120 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,104 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess