EN
  • EN
  • DE

COP8SAA720N8

Part No COP8SAA720N8
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description 8-Bit CMOS ROM Based and One-Time Programmable (OTP) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series COP8 8SA
Packaging Tube
Part Status Obsolete(EOL)
Core Processor COP8
Core Size 8-Bit
Speed 10MHz
Connectivity Microwire/Plus (SPI)
Peripherals POR, PWM, WDT
Number of I/O 16
Program Memory Size 1KB (1K x 8)
Program Memory Type One Time Programmable(OTP)
RAM Size 64 x 8
Supply Voltage 2.7 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-DIP
Win Source Part Number 1162715-COP8SAA720N8
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name COP8
Introduction Date July 01, 1999
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian COP8SAA720N8 CAD Model

Description

The Texas Instruments COP8SAA720N8 is a highly integrated 8-bit microcontroller that offers a perfect blend of power efficiency and performance for a wide array of applications. This device is part of the COP8™ Family of microcontrollers, which are known for their robustness and reliability in industrial, automotive, and consumer electronics markets.

Key Features

  • Core: 8-bit COP8CPU
  • Memory: 2K x 16 FLASH on-chip program memory
  • RAM: 128 x 8 RAM
  • I/O Pins: 28 versatile input/output pins
  • Supply Voltage: 2.7V to 5.5V operating range
  • Temperature Range: -40°C to +85°C
  • Timer: Two 16-bit timer/counters with capture, compare, and PWM capability
  • Communication: Serial Communication Interface (SCI) for robust serial data exchange

Advanced Peripherals

The COP8SAA720N8 is equipped with a range of peripherals that enhance its functionality. It includes an 8-channel, 10-bit A/D converter, which allows for precise analog to digital conversions. The device also features a watchdog timer to ensure system reliability and a fail-safe protection mechanism.

Applications

With its versatile feature set, the COP8SAA720N8 is ideal for applications such as:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Power management systems
  • LED lighting controls

Package and Availability

The COP8SAA720N8 comes in a 28-pin SOP (Small Outline Package) that is suitable for space-constrained applications. It is available for order and can be sourced directly from Texas Instruments or through their network of authorized distributors.

Support and Resources

Developers can access a wealth of resources including datasheets, application notes, and development tools on the Texas Instruments website to accelerate the design and development process with the COP8SAA720N8 microcontroller.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5928 $57.9640
11+ $9.5121 $104.6331
17+ $9.2148 $156.6516
23+ $8.9176 $205.1048
30+ $8.6203 $258.6090
39+ $7.7286 $301.4154
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess