EN
  • EN
  • DE

CDCUN1208LPRHBR

Part No CDCUN1208LPRHBR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:8 400MHZ 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (5x5)
Family Name CDCUN1208
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-39988-1, 296-39988-2, CDCUN1208LPRHBR-ND, 296-39988-6, -296-39988-1-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915200-CDCUN1208LPRHBR
Ultra Librarian 3D Model Ultra Librarian CDCUN1208LPRHBR CAD Model

Description

Texas Instruments CDCUN1208LPRHBR: A High-Performance Clock Buffer

The CDCUN1208LPRHBR is an advanced clock buffer product from Texas Instruments, designed to meet the needs of modern high-speed digital systems. This integrated circuit is an essential component for applications requiring the distribution of high-frequency clock signals with minimal skew and jitter. The device is particularly suitable for use in telecommunications, computing, and networking equipment, where precise timing is crucial for system performance and reliability.

Key Features

  • Low Skew: The CDCUN1208LPRHBR boasts an extremely low skew between outputs, ensuring that clock signals are distributed uniformly to all parts of the system. This feature is vital for maintaining the integrity of data transfers and synchronous operations within digital circuits.
  • Multiple Outputs: With a total of eight outputs, this clock buffer can fan out the clock signal to various subsystems, making it an ideal choice for complex circuit designs that require multiple clocking points.
  • High Frequency: It is capable of handling clock frequencies up to several hundred megahertz, accommodating the needs of high-speed digital interfaces and processors.
  • Low Power Consumption: Designed with power efficiency in mind, the CDCUN1208LPRHBR minimizes power consumption, which is critical for battery-powered devices and for reducing overall energy costs in large-scale systems.
  • Advanced Packaging: The device comes in a compact QFN package, which is highly favorable for space-constrained applications. Its small form factor enables designers to maintain a dense and efficient layout on the PCB.

Applications

The versatility of the CDCUN1208LPRHBR clock buffer allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Server and enterprise computing systems
  • Data storage and network infrastructure
  • High-performance telecommunications equipment
  • Industrial control systems
  • Consumer electronics with a focus on audio and video synchronization

Overall, the CDCUN1208LPRHBR from Texas Instruments represents a robust solution for clock signal distribution. Its high performance, combined with low power consumption and a small footprint, makes it an excellent choice for designers looking to optimize their digital systems for both speed and efficiency.

You May Also Be Interested in

Microchip Technology
DUAL SUPPLY OCTAL ECL-TO-TTL | IC CLK BUFFER 2:8 160MHZ 28PLCC
Lowest to $7.7253
ON Semiconductor
Dual Supply ECL to TTL 1:8 Clock Driver | IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $12.7833
Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.3724
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.8755
Renesas Electronics America
IC CLK BUFFER 1:6 2GHZ 20TSSOP / Clock Fanout Buffer (Distribution) IC 1:6 2 GHz 20-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:2 2.5GHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 2.5 GHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.2229
Renesas Electronics America
IC CLK MULTPX 8:1 16TSSOP / Clock Multiplexer IC 8:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $18.7830
Renesas Electronics America
IC CLK FANOUT BUFFER 52PTQFP / Clock Fanout Buffer (Distribution) IC 1:20 2 GHz 52-LQFP Exposed Pad
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9436 $56.8308
7+ $15.5435 $108.8045
10+ $15.0578 $150.5780
14+ $14.5720 $204.0080
18+ $14.0863 $253.5534
24+ $12.6291 $303.0984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,478 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess