EN
  • EN
  • DE

CDCLVD110VF

Part No CDCLVD110VF
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:10 1.1GHZ 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Texas Instruments
Package Tray
Product Status Not For New Designs
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Input LVDS
Output LVDS
Frequency - Max 1.1 GHz
Voltage - Supply 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number CDCLVD110
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577956-CDCLVD110VF
Ultra Librarian 3D Model Ultra Librarian CDCLVD110VF CAD Model

Description

The Texas Instruments CDCLVD110VF is a high-performance, low-voltage differential signaling (LVDS) clock buffer designed to meet the stringent requirements of today's high-speed digital systems. This device is part of TI's clock distribution portfolio, offering a solution for applications that demand low jitter and tight timing accuracy.

Key Features

  • Low Jitter Performance: The CDCLVD110VF boasts exceptionally low jitter, which is crucial for maintaining signal integrity in high-speed communication and ensuring reliable performance in applications such as data converters, telecommunication, and networking.
  • Multiple Outputs: Equipped with ten LVDS outputs, this clock buffer provides the necessary fan-out capability for distributing a single clock input to multiple destinations without signal degradation.
  • Wide Frequency Range: It supports a wide frequency range, making it versatile for various applications and able to adapt to different clocking requirements.
  • Flexible Power Supply: The device operates from a single supply voltage, simplifying power management within the system.
  • Programmable Output Voltage: The output voltage levels are programmable, offering design flexibility to match the requirements of the connected LVDS receivers.
  • Industrial Temperature Range: With an operating temperature range suited for industrial environments, the CDCLVD110VF ensures reliable performance under varying temperature conditions.

Applications

The CDCLVD110VF is ideal for a wide range of applications, including but not limited to:

  • High-speed data acquisition systems
  • Networking equipment such as routers and switches
  • Telecommunication infrastructure
  • Server and storage platforms
  • Test and measurement equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The CDCLVD110VF is no exception, as it is designed and manufactured to meet the high standards expected from TI products. This ensures that customers can integrate this clock buffer into their designs with confidence, knowing that it will provide consistent performance and longevity.

Support and Resources

For further information, including datasheets, technical documentation, and design resources, customers can visit the Texas Instruments website. TI also provides comprehensive technical support to assist with any design challenges or questions regarding the CDCLVD110VF.

You May Also Be Interested in

Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $2.3284
Diodes Incorporated
IC CLK BUFF 1:7 133.3MHZ 20QSOP / Clock Fanout Buffer 7-OUT 1-IN 1:7 20-Pin QSOP T/R
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer 4-OUT 1-IN 1:4 8-Pin SOIC N Tube
Need more? Email Us
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
Renesas Electronics America
9DBL0442CKILF Renesas Electronics Clock Buffer 9DBL0442C 4 O/P 3.3V PCIE BUF, ZO=100 datasheet, inventory, & pricing.
Lowest to $11.6418
Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:10 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us
ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5921 $58.3684
9+ $11.9731 $107.7579
13+ $11.5989 $150.7857
18+ $11.2247 $202.0446
24+ $10.8506 $260.4144
31+ $9.7281 $301.5711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 590 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess