EN
  • EN
  • DE

CDCE949QPWRQ1

Part No CDCE949QPWRQ1
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SS CLOCK DRIVER 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Spread Spectrum Clock Driver
PLL Yes with Bypass
Input LVCMOS, Crystal
Output LVCMOS
Number of Circuits 1
Frequency - Max 230MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number CDCE949
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577929-CDCE949QPWRQ1
Ultra Librarian 3D Model Ultra Librarian CDCE949QPWRQ1 CAD Model

Description

Product Overview: CDCE949QPWRQ1 from Texas Instruments

The CDCE949QPWRQ1 is a highly versatile, programmable clock synthesizer from Texas Instruments, specifically designed to meet the rigorous demands of automotive and industrial applications. This advanced device is part of TI's clock generation and distribution product line, offering a solution that combines performance, flexibility, and reliability.

Key Features

  • Programmable Clock Synthesis: With the ability to program the output frequencies, the CDCE949QPWRQ1 can generate multiple clocks from a single reference source, making it ideal for systems that require a variety of clock domains.
  • Low Jitter Performance: The device delivers low-jitter clock outputs, which is critical for high-speed digital systems where timing precision is paramount.
  • Multiple Outputs: It features up to 9 configurable outputs, which can be programmed to different frequency outputs, allowing for great design flexibility.
  • EEPROM Memory: The onboard EEPROM enables the storage of user-defined configurations, which can be automatically loaded at power-up, simplifying the system design and reducing startup time.
  • Automotive Qualified: As a Q1 device, it meets the stringent quality and reliability standards required for automotive applications, including operation across a wide temperature range.

Applications

The CDCE949QPWRQ1 is ideally suited for a variety of applications within the automotive sector, such as infotainment systems, advanced driver assistance systems (ADAS), and telematics. It is also well-suited for industrial applications that require a stable and reliable clock source, such as automation, networking, and telecommunications equipment.

Technical Specifications

  • Supply Voltage: 3.3V ±0.3V
  • Operating Temperature Range: -40°C to +85°C
  • Package: TSSOP (Thin Shrink Small Outline Package) with 24 pins

With its robust feature set and automotive qualification, the CDCE949QPWRQ1 from Texas Instruments is a top choice for designers looking to implement a reliable clocking solution in their next-generation automotive or industrial systems. Its programmability and precision make it an invaluable component in any complex electronic ecosystem.

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5160 $52.5800
12+ $8.6285 $103.5420
18+ $8.3589 $150.4602
25+ $8.0892 $202.2300
32+ $7.8196 $250.2272
43+ $7.0107 $301.4601
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess