EN
  • EN
  • DE

CDCE937QPWRQ1

Part No CDCE937QPWRQ1
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SS CLOCK DRIVER 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Spread Spectrum Clock Driver
PLL Yes with Bypass
Input LVCMOS, Crystal
Output LVCMOS
Number of Circuits 1
Frequency - Max 230MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number CDCE937
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577927-CDCE937QPWRQ1
Ultra Librarian 3D Model Ultra Librarian CDCE937QPWRQ1 CAD Model

Description

Introducing the CDCE937QPWRQ1 from Texas Instruments

The CDCE937QPWRQ1 is a cutting-edge programmable clock synthesizer developed by Texas Instruments, tailored for the automotive industry's stringent requirements. This highly versatile device is designed to generate up to three independent clock outputs ranging from 1.8V to 3.3V, which can be used to drive various subsystems within automotive applications.

At the heart of the CDCE937QPWRQ1 lies a PLL (Phase-Locked Loop) core, which provides low-jitter and high-precision clock signals essential for the reliable operation of automotive electronics. The device is capable of non-volatile programming through its I2C interface, allowing designers to set up the clock frequencies and configurations that will be retained even after power-off.

This sophisticated component comes in a compact 24-pin TSSOP (Thin Shrink Small Outline Package) that is lead-free and RoHS compliant, ensuring it meets the environmental standards and space constraints of modern automotive electronics. The CDCE937QPWRQ1 is also AEC-Q100 qualified, signifying that it has passed the rigorous testing required for automotive integrated circuits, including extended temperature range and enhanced reliability tests.

Key Features

  • Programmable Clock Outputs: Supports up to three independent output clocks, which can be programmed to suit a variety of functions within the automotive system.
  • High Precision: Incorporates a PLL with low phase noise and jitter, ensuring high-quality clock signals for sensitive automotive electronics.
  • Flexible Voltage Operation: Compatible with 1.8V to 3.3V power supplies, offering versatility in different automotive electrical environments.
  • I2C Interface: Allows for easy programming and configuration via a standard I2C bus, facilitating integration with microcontrollers and other digital systems.
  • Robust Packaging: The 24-pin TSSOP package is designed for space-saving installation and robustness under harsh automotive conditions.
  • Automotive Standards Compliance: Meets AEC-Q100 standards, ensuring reliability and performance suitable for automotive applications.

Whether for infotainment systems, navigation, ADAS, or other critical automotive functions, the CDCE937QPWRQ1 from Texas Instruments stands out as a reliable and adaptable clock generation solution. Its combination of programmability, precision, and compliance with automotive standards makes it an ideal choice for today's high-performance vehicle electronics.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2623 $55.5738
14+ $7.5998 $106.3972
21+ $7.3623 $154.6083
29+ $7.1248 $206.6192
37+ $6.8873 $254.8301
49+ $6.1749 $302.5701
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,751 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess