EN
  • EN
  • DE

CDC7005ZVAT

Part No CDC7005ZVAT
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK SYNC/JITTER CLEANER 64BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Clock Synchronizer and Jitter Cleaner
PLL No
Input LVCMOS, LVPECL
Output LVPECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 800MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-BGA (8x8)
Win Source Part Number 1028715-CDC7005ZVAT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDC7005ZVAT CAD Model

Description

The Texas Instruments CDC7005ZVAT is a state-of-the-art clock synchronizer and jitter cleaner designed to meet the demanding requirements of high-speed communication systems. This advanced integrated circuit (IC) is capable of synchronizing equipment to an external clock or generating a high-quality, low-jitter clock from an internal crystal reference. With its precision and flexibility, the CDC7005ZVAT is an ideal solution for applications such as wireless infrastructure, data communications, and telecommunications equipment.

Key Features

  • Multiple Outputs: The device offers multiple configurable outputs that can be programmed to support various clock frequencies, making it highly versatile for different system requirements.
  • Low Jitter Performance: It is engineered to deliver extremely low jitter output clocks, which is critical for maintaining signal integrity in high-speed data transfers and communication protocols.
  • Flexible Reference Input: The CDC7005ZVAT accepts a wide range of reference input frequencies, providing designers with the flexibility to use a variety of reference clocks.
  • Programmable Loop Bandwidth: The loop bandwidth is programmable, allowing optimization for different performance criteria such as phase noise and lock time.
  • Integrated Voltage Controlled Oscillator (VCO): An integrated high-performance VCO further enhances the flexibility and reduces the need for external components.

Technical Specifications

  • Supply Voltage: The device operates over a wide supply voltage range, accommodating various system power rails.
  • Operating Temperature: It is designed to function reliably across a broad temperature range, suitable for industrial environments.
  • Package: The CDC7005ZVAT comes in a compact package, allowing for efficient use of board space in densely packed systems.

Applications

The CDC7005ZVAT's versatility makes it suitable for a variety of applications, including but not limited to:

  • Wireless base stations
  • Networking equipment such as routers, switches, and bridges
  • Telecommunication infrastructure
  • Data center servers and storage systems
  • Test and measurement equipment

With its robust feature set and outstanding performance, the Texas Instruments CDC7005ZVAT provides designers with a powerful tool for managing clock synchronization and signal integrity in complex digital systems.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2231 $69.6693
6+ $19.0549 $114.3294
9+ $18.4594 $166.1346
12+ $17.8640 $214.3680
15+ $17.2685 $259.0275
20+ $15.4821 $309.6420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,360 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess