EN
  • EN
  • DE

CDC2516DGGRG4

Part No CDC2516DGGRG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL CLOCK DRIVER 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Package Tape & Reel
Product Status Discontinued
Programmable Not Verified
Type PLL Clock Driver
PLL Yes with Bypass
Input LVTTL
Output LVTTL
Number of Circuits 1
Frequency - Max 125MHz
Divider/Multiplier No/No
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number CDC2516
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577865-CDC2516DGGRG4
Ultra Librarian 3D Model Ultra Librarian CDC2516DGGRG4 CAD Model

Description

Texas Instruments CDC2516DGGRG4 Clock Buffer

The Texas Instruments CDC2516DGGRG4 is a high-performance, low-skew, low-jitter clock buffer designed to distribute a single clock input to multiple outputs with minimal signal degradation. This device is part of the CDC family of clock drivers and is optimized for demanding applications in telecommunications, computing, and data networking.

Key Features:

  • Multiple Outputs: The CDC2516DGGRG4 features 16 low-skew, low-jitter clock outputs, providing precise and synchronized clock signals to various components within a system.
  • Low Skew: The device is engineered to ensure very low output-to-output skew, which is critical for maintaining signal integrity and timing accuracy across all clock paths.
  • High-Speed Operation: It supports clock frequencies up to 200 MHz, catering to high-speed digital systems that require fast and reliable clock distribution.
  • Flexible Voltage Compatibility: The clock buffer operates over a wide range of supply voltages, from 2.5V to 3.3V, allowing for flexibility in different system designs.
  • Advanced Packaging: Housed in a 48-pin TSSOP (Thin Shrink Small Outline Package), the CDC2516DGGRG4 offers a compact footprint for space-constrained applications.
  • Industrial Temperature Range: It operates over an industrial temperature range of -40°C to 85°C, making it suitable for use in harsh environments.

Applications:

The CDC2516DGGRG4 is ideal for a wide array of applications where accurate clock distribution is paramount. These include but are not limited to servers, routers, switches, base stations, and other communication infrastructure equipment. Additionally, it can be utilized in high-performance computing and storage systems where multiple data channels require precise timing for optimal performance.

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the CDC2516DGGRG4 is no exception. This product is manufactured to the highest standards, ensuring consistent performance and longevity in the field. Engineers and designers can integrate this clock buffer into their systems with confidence, knowing it will deliver the precise timing required for their high-speed digital applications.

You May Also Be Interested in

Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0792 $54.4752
14+ $7.4496 $104.2944
21+ $7.2168 $151.5528
29+ $6.9840 $202.5360
38+ $6.7512 $256.5456
50+ $6.0528 $302.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess