EN
  • EN
  • DE

CDC209DBLE

Part No CDC209DBLE
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description DUAL 1-LINE TO 4-LINE CLOCK DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1160538-CDC209DBLE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDC209DBLE CAD Model

Description

The Texas Instruments CDC209DBLE is a high-performance, dual 1:4 clock buffer designed to meet the demanding needs of high-speed digital systems. This precision clock distribution device is ideal for applications that require low skew and low jitter clock signals, such as high-speed networking, computing, and telecommunications equipment.

The CDC209DBLE offers two independent buffer channels, each capable of fanning out one input to four outputs. This enables the device to distribute a single clock source to multiple destinations or to provide buffering for two distinct clock sources. Its low output skew ensures that clock signals are synchronized across all outputs, which is critical for maintaining data integrity in systems where timing is paramount.

With a wide operating voltage range from 2.5V to 3.3V, the CDC209DBLE provides flexible integration options for various system designs. The device also features a maximum output frequency of up to 200 MHz, which allows it to support high-frequency clocking requirements. Additionally, the CDC209DBLE boasts a low additive phase jitter characteristic, making it suitable for applications that cannot tolerate significant timing noise.

The CDC209DBLE comes in a compact, surface-mount SSOP (Shrink Small Outline Package) that is conducive to space-constrained applications. Its operating temperature range from -40°C to 85°C ensures reliable performance under diverse environmental conditions.

For design flexibility, the CDC209DBLE includes enable inputs that allow the user to disable unused outputs, reducing power consumption when not all outputs are required. This feature also facilitates power management and system testing scenarios.

In summary, the Texas Instruments CDC209DBLE clock buffer combines performance, flexibility, and reliability, making it an excellent choice for designers looking to optimize their clock distribution networks in high-speed digital systems.

You May Also Be Interested in

Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Coilcraft
SMT Power Inductors
Lowest to $0.9298

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess