EN
  • EN
  • DE

CD74HCT240PWT

Part No CD74HCT240PWT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC INVERTER DUAL 4-INPUT 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 6mA, 6mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1028505-CD74HCT240PWT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HCT240PWT CAD Model

Description

Product Overview: CD74HCT240PWT from Texas Instruments

The CD74HCT240PWT is a high-speed CMOS Logic Octal Buffer/Line Driver designed and fabricated by Texas Instruments. This integrated circuit is specifically engineered to be utilized in systems that require high drive current, low power consumption, and robust performance. The device is part of the HCT family, which ensures compatibility with the CMOS and TTL logic levels, making it a versatile choice for interfacing with various logic families.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs
  • Number of Channels: 8
  • Supply Voltage Range: 4.5V to 5.5V
  • Output Drive Current: ±6mA
  • IC Package Type: TSSOP
  • Pin Count: 20
  • Operating Temperature Range: -55°C to 125°C
  • Logic Family: HCT
  • Propagation Delay Time: 13ns at 4.5V

Performance and Applications

The CD74HCT240PWT is designed to offer high-speed operation while maintaining a low power consumption profile. With its fast propagation delay and robust output drive, this device is suitable for a wide range of applications, including bus driving, buffer memory address registers, and control lines. The octal buffer/line driver comes with two active-low output enable inputs, which allow the device to be used in multiplexed applications where output enable control is necessary.

Its wide operating temperature range makes it ideal for industrial-grade applications that require reliable performance under extreme conditions. The TSSOP packaging ensures a compact footprint, which is beneficial for space-constrained applications.

Quality and Reliability

Texas Instruments is renowned for its commitment to high-quality and reliable semiconductor products. The CD74HCT240PWT is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the industry standards for performance and longevity. This commitment to quality makes the CD74HCT240PWT a preferred choice for engineers and designers looking for a dependable octal buffer/line driver for their electronic systems.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess