EN
  • EN
  • DE

CD74HCT02M

Part No CD74HCT02M
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NOR 4CH 2-INP 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HCT
Packaging Tube
Logic Type NOR Gate
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Quiescent Current 2μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 21ns @ 4.5V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Manufacturer Package 14-SOIC
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 765472-CD74HCT02M
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HCT02
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian CD74HCT02M CAD Model

Description

CD74HCT02M Quadruple 2-Input NOR Gates

The CD74HCT02M is a high-speed CMOS logic Quad 2-Input NOR Gate integrated circuit, expertly designed and manufactured by Texas Instruments. This device is part of the HCT family, which is characterized by the ability to operate at high speeds with a low power consumption, making it an ideal choice for a wide range of digital applications.

Key Features:

  • Logic Type: The CD74HCT02M features four independent 2-input NOR gates, providing the fundamental logic function: Y = (A + B)’.
  • Operating Voltage: The device operates within a voltage range of 4.5V to 5.5V, making it compatible with TTL levels.
  • High-Speed: With a typical propagation delay time of 8ns at 5V, the CD74HCT02M is designed for high-speed operation, which is essential for modern digital circuits.
  • Low Power Consumption: The IC has a low power consumption with a typical power dissipation of 2 µW, contributing to energy-efficient designs.
  • Output Drive Capability: It can drive up to 10 LSTTL loads, which makes it versatile for interfacing with other logic families.
  • Temperature Range: The device is functional over a wide temperature range from -55°C to 125°C, ensuring reliability across diverse operating conditions.
  • Package: The CD74HCT02M comes in a compact SOIC-14 (Small Outline Integrated Circuit) package, suitable for surface-mounted technology (SMT).

Applications:

The versatility of the CD74HCT02M allows it to be used in various digital applications such as:

  • Logic function generation
  • Signal gating
  • Control circuitry
  • Input signal buffering
  • Interface circuitry between different logic families

With its combination of speed, low power, and reliable operation across a broad range of temperatures, the CD74HCT02M from Texas Instruments is a go-to choice for designers who require the logical integration of NOR gates in their digital systems.

You May Also Be Interested in

Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess