EN
  • EN
  • DE

CD74HC7046AM

Part No CD74HC7046AM
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PHASE LOCK LOOP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Series 74HC
Package Tube
Product Status Active
Programmable Not Verified
Type Phase Lock Loop (PLL)
PLL Yes
Input CMOS
Output CMOS
Number of Circuits 1
Frequency - Max 38MHz
Divider/Multiplier No/No
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC7046
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577637-CD74HC7046AM
Ultra Librarian 3D Model Ultra Librarian CD74HC7046AM CAD Model

Description

Product Overview: CD74HC7046AM from Texas Instruments

The CD74HC7046AM is a high-performance CMOS Phase-Locked Loop (PLL) synthesizer chip designed and manufactured by Texas Instruments. This integrated circuit is part of the high-speed CMOS family and is utilized in a wide range of applications, from signal processing to communication systems.

Key Features

  • Versatile Voltage Range: The device operates on a voltage range from 2V to 6V, making it suitable for various digital environments and battery-operated devices.
  • High Noise Immunity: Characteristic of CMOS technology, the CD74HC7046AM provides excellent noise immunity, ensuring stable operation even in electrically noisy conditions.
  • Low Power Consumption: It is designed for low power consumption, which is a critical feature for energy-saving in portable and battery-powered applications.
  • Multiple Phase Comparators: The chip includes three phase comparators, each with unique characteristics, offering designers flexibility in their phase-locked loop designs.
  • Lock Detector: The built-in lock detector provides a visual indication of the PLL's lock status, which is useful for diagnostics and monitoring.
  • VCO (Voltage-Controlled Oscillator): The integrated VCO allows for a wide range of frequency adjustments, making it a versatile choice for applications requiring frequency synthesis.

Applications

The CD74HC7046AM is suitable for various applications including:

  • Telecommunication systems
  • Wireless infrastructure
  • Signal modulation/demodulation
  • Data synchronization
  • Frequency multiplication
  • Function generators

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CD74HC7046AM is no exception. The device is rigorously tested to ensure high reliability and performance consistency. TI provides comprehensive technical support and detailed documentation, ensuring that engineers have the resources they need to successfully implement the CD74HC7046AM in their designs.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4540 $57.2700
11+ $9.3982 $103.3802
17+ $9.1045 $154.7765
23+ $8.8108 $202.6484
30+ $8.5171 $255.5130
40+ $7.6360 $305.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess