EN
  • EN
  • DE

CD74HC540MG4

Part No CD74HC540MG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description High-Speed CMOS Logic Octal Buffer and Line Drivers, Three-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1160312-CD74HC540MG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD74HC540MG4 CAD Model

Description

Product Overview: CD74HC540MG4 from Texas Instruments

The CD74HC540MG4 is a high-speed CMOS logic octal buffer and line driver designed to have the performance of the LSTTL logic family while maintaining the CMOS low power consumption. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit is part of their 74HC series, known for their robustness and versatility in a wide range of electronic applications.

Key Features

  • Logic Type: The CD74HC540MG4 is an octal buffer and line driver with inverting outputs, providing a reliable solution for driving bus lines or buffering memory address registers.
  • High-Speed Operation: It is capable of operating at high speeds, which matches or exceeds that of the LSTTL family, ensuring swift data transfer and processing.
  • Low Power Consumption: Despite its high-speed operation, the device maintains the power-saving characteristics of CMOS technology, making it ideal for power-sensitive applications.
  • 3-State Outputs: The outputs are 3-state, which means they can be in a high, low, or high-impedance state, allowing for increased flexibility in bus-oriented systems.
  • Wide Operating Voltage Range: It supports a broad range of supply voltages from 2V to 6V, accommodating various logic levels and system requirements.
  • Input Compatibility: The inputs are compatible with standard CMOS outputs and with LSTTL/LS TTL outputs, providing ease of interfacing with different logic families.

Applications

The versatility of the CD74HC540MG4 makes it suitable for a multitude of applications including:

  • Bus driver
  • Memory buffer
  • Data transmission
  • Input/output port
  • Logic level shifting

Quality and Reliability

Texas Instruments is committed to providing high-quality products. The CD74HC540MG4 is no exception and is designed to meet the stringent requirements of the industrial and commercial markets. With its robust design and proven reliability, this component is an excellent choice for designers looking for a dependable solution for their digital logic needs.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and technical resources provided by Texas Instruments.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess