EN
  • EN
  • DE

CD74HC4514E

Part No CD74HC4514E
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X4:16 24DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74HC
Package Tube
Product Status Obsolete
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 24-DIP (0.600", 15.24mm)
Supplier Device Package 24-PDIP
Base Product Number 74HC4514
Standard Package 15 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577612-CD74HC4514E
Ultra Librarian 3D Model Ultra Librarian CD74HC4514E CAD Model

Description

Product Overview: CD74HC4514E from Texas Instruments

The CD74HC4514E is a high-speed CMOS logic 4-to-16 line decoder/demultiplexer fabricated by Texas Instruments. This integrated circuit is designed to provide high-performance memory decoding or data-routing applications, suitable for a wide range of electronic devices and systems. It is particularly valuable in situations where low power consumption and high noise immunity are required.

Key Features

  • High-Speed CMOS Technology: The CD74HC4514E is built using advanced CMOS technology, which ensures fast switching speeds while maintaining low power dissipation.
  • Low Power Consumption: This device is characterized by low quiescent current, significantly reducing power usage in standby mode, making it ideal for battery-operated applications.
  • High Noise Immunity: The inherent characteristics of CMOS technology provide a high degree of noise immunity, ensuring stable and reliable operation even in challenging electrical environments.
  • Wide Operating Voltage Range: It operates across a wide voltage range from 2V to 6V, accommodating various application requirements and simplifying system power supply design.
  • Output Drive Capability: The CD74HC4514E can drive up to 10 LSTTL loads, providing considerable flexibility and interfacing capability with other logic families.
  • 4-to-16 Line Decoding: With a 4-bit input structure, it can decode 16 distinct output lines, making it an efficient solution for expanding the output lines in digital systems.
  • Multiple Input Enable: The device includes two enable inputs (E1 and E2), which must be active to facilitate the decoding function, allowing for controlled access to the decoded lines.

Applications

The CD74HC4514E is versatile and can be used in a variety of applications including, but not limited to:

  • Memory decoding in computer systems
  • Data routing and signal distribution
  • Control systems and automation
  • Telecommunications equipment
  • Consumer electronics

Its robust design and reliable performance make the CD74HC4514E a preferred choice for designers looking to implement efficient decoding or demultiplexing functionalities in their digital systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess