EN
  • EN
  • DE

CD74HC4052MT

Part No CD74HC4052MT
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX DUAL 4X1 16SOIC / Analog Multiplexer Dual 4:1 16-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 130 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Operating Supply Voltage 2 V ~ 6 V
Dual Voltage Supply ±1 V ~ 5 V
-3db Bandwidth 185MHz
Channel Capacitance (CS(off), CD(off)) 12pF
Current - Leakage (IS(off)) (Maximum) 200nA
Operating Temperature Range -55°C ~ 125°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 771386-CD74HC4052MT
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HC4052
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD74HC4052MT CAD Model

Description

Overview of Texas Instruments CD74HC4052MT Multiplexer/Demultiplexer IC

The CD74HC4052MT from Texas Instruments is a high-performance CMOS analog multiplexer/demultiplexer integrated circuit that offers significant improvements over its predecessors in terms of speed and power consumption. This versatile IC is designed to handle both digital and analog signals, making it an ideal choice for a variety of applications in telecommunications, data acquisition systems, and signal routing tasks.

Key Features

  • Versatile Functionality: This IC can function as a dual 4-channel multiplexer or as a single 8-channel multiplexer, providing flexibility in application design.
  • Wide Operating Voltage: It operates over a wide voltage range from 2V to 6V, making it compatible with TTL, CMOS, and other logic standards.
  • Low Power Consumption: The CD74HC4052MT is designed with power efficiency in mind, featuring a low power dissipation characteristic that is particularly beneficial for battery-operated devices.
  • High-Speed Operation: It boasts a fast switching speed that ensures reliable performance in high-speed systems.
  • Off-Isolation: The device offers excellent off-isolation parameter, which minimizes signal leakage between channels when they are in the off state.
  • Improved Linearity: The linearity of the switch has been improved, which reduces distortion and provides a clear signal path for analog signals.
  • Surface-Mount Package: The CD74HC4052MT comes in a compact surface-mount package, allowing for space-saving PCB design and streamlined manufacturing processes.

Applications

The CD74HC4052MT is a versatile component that can be used in a wide range of applications. Some of its typical uses include:

  • Analog and digital multiplexing/demultiplexing
  • Signal gating
  • Data routing
  • Function generation
  • Analog-to-digital conversion
  • Audio and video switching
  • Communication systems

With its robust design and comprehensive feature set, the Texas Instruments CD74HC4052MT is an excellent choice for designers looking for a reliable and efficient multiplexer/demultiplexer solution. Its compatibility with multiple logic families and low power consumption make it a versatile component suitable for a multitude of electronic applications.

You May Also Be Interested in

Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess