EN
  • EN
  • DE

CD74HC4050PWT

Part No CD74HC4050PWT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF NON-INVERT 6V 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1028401-CD74HC4050PWT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HC4050PWT CAD Model

Description

CD74HC4050PWT High-Speed CMOS Logic Hex Buffer and Converter

The CD74HC4050PWT is a high-quality integrated circuit from Texas Instruments, designed to provide efficient logic level conversion and buffering solutions in a wide range of digital applications. This hex buffer and converter is part of the high-speed CMOS family, known for its robust performance and compatibility with TTL logic levels.

Key Features:

  • Logic Type: Hex Non-Inverting Buffer/Converter
  • Voltage - Supply: 2V to 6V
  • Operating Temperature: -55°C to 125°C
  • Logic Level - High: 3.85V (Min) @ 4.5V
  • Logic Level - Low: 1.35V (Max) @ 4.5V
  • Max Propagation Delay @ V, Max CL: 125ns @ 6V, 50pF
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP-16

The CD74HC4050PWT is specifically engineered to handle high voltages that exceed the VCC parameters without damage, making it an ideal choice for interfacing with high-voltage circuits. This device features six non-inverting buffers with high-output drive capability and is characterized for operation from -55°C to 125°C, ensuring reliable performance in extreme environments.

With its wide supply voltage range, the CD74HC4050PWT can be used in various applications that require voltage level translation from high to low, such as interfacing 5V systems to 3.3V devices. Its fast propagation delay ensures that signals are processed quickly, which is critical in high-speed digital systems.

The device comes in a compact TSSOP-16 package, making it suitable for space-constrained applications. The surface-mount package allows for efficient assembly in automated manufacturing processes, providing a cost-effective solution for mass production.

Overall, the CD74HC4050PWT from Texas Instruments is a versatile and reliable component that provides high-speed logic level conversion and buffering capabilities, essential for modern digital electronics. Its robust design and wide operating temperature range make it suitable for industrial, automotive, and consumer electronics applications.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7331 $51.3170
170+ $0.6016 $102.2720
260+ $0.5828 $151.5280
355+ $0.5640 $200.2200
460+ $0.5452 $250.7920
615+ $0.4888 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,380 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess