EN
  • EN
  • DE

CD74HC4046AMTE4

Part No CD74HC4046AMTE4
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL W/VCO 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel package
Type Phase Lock Loop (PLL)
PLL Yes
Input CMOS
Output CMOS
Number of Circuits 1
Frequency - Max 38MHz
Divider/Multiplier No/No
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 771383-CD74HC4046AMTE4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD74HC4046AMTE4 CAD Model

Description

Overview of CD74HC4046AMTE4

The CD74HC4046AMTE4 is a high-speed silicon-gate CMOS Phase-Locked Loop (PLL) IC designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the HC family and is widely used in applications that require a stable and precise frequency control system.

Key Features

  • Versatile Voltage Operation: The CD74HC4046AMTE4 operates at a wide range of voltage levels, from 2V to 6V, making it suitable for various applications and easy to integrate into systems with different power requirements.
  • High Noise Immunity: The device features a characteristic inherent to CMOS technology, which provides high noise immunity and low power consumption, ensuring reliable performance in noisy environments.
  • Multiple Phase Comparators: It includes three phase comparators providing different characteristics and functionalities, which enables the designer to choose the most suitable comparator for their application.
  • VCO with Linear Frequency Control: The Voltage-Controlled Oscillator (VCO) within the CD74HC4046AMTE4 has a linear frequency control characteristic over a wide range, allowing for precise frequency adjustments.
  • Wide Frequency Range: This PLL circuit can operate across a broad frequency spectrum, accommodating a variety of applications that require frequency synthesis and regulation.

Applications

The CD74HC4046AMTE4 is ideal for use in a host of applications that require frequency synchronization, modulation/demodulation, and signal conditioning. Common applications include:

  • Telecommunications systems
  • Wireless communication devices
  • Signal processing equipment
  • Data transmission systems
  • Function generators

Package and Quality

The device is available in a surface-mount package, specifically in a TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for automated assembly processes and space-constrained applications. Texas Instruments is known for its commitment to quality, and the CD74HC4046AMTE4 is no exception, meeting high standards for performance and reliability.

Overall, the CD74HC4046AMTE4 from Texas Instruments is a versatile and reliable choice for designers looking to implement a PLL in their electronic systems, offering a balance of functionality, power efficiency, and ease of use.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess