EN
  • EN
  • DE

CD74HC377MG4

Part No CD74HC377MG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable 20-SOIC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Clock Edge Trigger Type Positive Edge
Frequency 60 MHz
Height 2.35 mm
High Level Output Current -5.2 mA
Lead Free Contains Lead
Length 12.8 mm
Logic Function D-Type
Low Level Output Current 5.2 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Bits 8
Number of Bits per Element 8
Number of Circuits 1
Number of Elements 1
Number of Input Lines 8
Number of Output Lines 8
Number of Pins 20
Output Current 5.2 mA
Polarity Non-Inverting
Propagation Delay 175 ns
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 14 ns
Weight 500.709277 mg
Width 7.52 mm
Win Source Part Number 1051621-CD74HC377MG4
Categories Logic - Flip Flops
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD74HC377MG4 CAD Model

Description

The CD74HC377MG4 is a high-speed CMOS logic octal D-type flip-flop with data enable manufactured by Texas Instruments. This integrated circuit (IC) is designed to be used in a wide array of applications that require the capturing and storage of data bits. The device is part of the HC family, which is well-known for its high noise immunity and low power consumption, making it a reliable choice for various electronic applications.

Key Features

  • Logic Type: Octal D-type flip-flop with data enable ensures precise control of data.
  • Operating Voltage: Ranges from 2V to 6V, providing compatibility with TTL levels and the ability to operate with various power supplies.
  • High-Speed Performance: Characterized for operation from -55°C to 125°C, suitable for extreme environmental conditions.
  • Low Power Consumption: CMOS technology ensures low power dissipation.
  • Data Enable Feature: Allows for better control of data transfer and storage, enhancing system reliability and performance.
  • Package: Available in a 20-pin SOIC package, providing a compact solution for space-constrained applications.

Applications

The versatile nature of the CD74HC377MG4 allows it to be used in a variety of applications, including:

  • Buffer storage
  • Data storage
  • Shift registers
  • Communication systems
  • Computers and computer peripherals
  • Instrumentation and control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CD74HC377MG4 is no exception. Each IC undergoes rigorous testing to ensure it meets the high standards expected from Texas Instruments products. Engineers selecting the CD74HC377MG4 can be confident in a product that delivers consistent performance and longevity.

For detailed specifications, application notes, and additional resources, customers should consult the official Texas Instruments datasheets and product guides. The CD74HC377MG4 is a testament to Texas Instruments' dedication to providing advanced electronic components that empower innovation and design across a multitude of industries.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess