EN
  • EN
  • DE

CD74HC283E

Part No CD74HC283E
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC 4BIT BINARY FULL ADDER 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr Texas Instruments
Series 74HC
Package Tube
Product Status Active
Logic Type Binary Full Adder with Fast Carry
Supply Voltage 2V ~ 6V
Number of Bits 4
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number 74HC283
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577549-CD74HC283E
Ultra Librarian 3D Model Ultra Librarian CD74HC283E CAD Model

Description

The CD74HC283E is a high-speed CMOS Logic 4-Bit Binary Full Adder with Fast Carry, manufactured by Texas Instruments. This integrated circuit (IC) is designed to provide efficient binary addition of two 4-bit words and is commonly used in digital systems where arithmetic operations are required. The device is part of the HC logic family, which is known for its high-speed operation and compatibility with a wide range of supply voltages.

Key Features

  • High-Speed Operation: The CD74HC283E is capable of fast performance, making it suitable for high-speed computing applications.
  • Wide Operating Voltage Range: This IC operates at a voltage range of 2V to 6V, providing flexibility in various power environments and compatibility with other logic families.
  • Low Power Consumption: Its CMOS technology ensures low power dissipation, which is critical for battery-operated and power-sensitive devices.
  • Logic-Level Conversion: The CD74HC283E can perform logic-level conversion, enabling it to interface with different logic levels, thus offering versatile use in mixed-logic environments.

Applications

The CD74HC283E is ideal for a variety of digital applications, including:

  • Binary arithmetic operations in processors
  • Address generation in memory units
  • General-purpose logic operations
  • Embedded systems requiring arithmetic functions

Technical Specifications

The CD74HC283E has the following technical specifications:

  • Package: The IC is available in a 16-pin DIP (Dual In-line Package), making it easy to integrate into a wide range of electronic circuits.
  • Function: 4-bit binary full adder with fast carry.
  • Logic Family: CMOS
  • Propagation Delay Time: Fast propagation delay ensures quick response time in critical applications.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The CD74HC283E is no exception, and it is rigorously tested to meet the high standards expected of all Texas Instruments products. With its robust design and proven performance, the CD74HC283E is a reliable choice for designers and engineers seeking a dependable full adder solution.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.6058
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess