EN
  • EN
  • DE

CD74AC283E

Part No CD74AC283E
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description 4-Bit Binary Fill Adder With Fast Carry
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AC
Packaging Tube
Logic Type Binary Full Adder with Fast Carry
Supply Voltage 1.5 V ~ 5.5 V
Resolution 4
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 1160083-CD74AC283E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD74AC283
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74AC283E CAD Model

Description

CD74AC283E Product Image

The CD74AC283E is a high-speed CMOS logic 4-bit binary full adder with fast carry from Texas Instruments, designed to provide arithmetic functions for digital computing and processing applications. This integrated circuit (IC) is a quintessential component for systems requiring high-speed addition operations.

Key Features:

  • Logic Type: 4-Bit Binary Full Adder with Fast Carry
  • Operating Voltage: 1.5V to 5.5V, accommodating a wide range of applications from low-voltage portable equipment to high-speed digital systems.
  • High-Speed Performance: Typical tPD of 8ns at 5V, ensuring swift calculations necessary for high-performance computing environments.
  • I/O Compatibility: The inputs and outputs are fully compatible with other TTL and CMOS logic families when operating at the same voltage level.
  • Package: Available in a standard 16-pin DIP (Dual In-line Package), making it suitable for through-hole PCB mounting.

The CD74AC283E provides four bits of binary full addition with the capability to handle a fast carry input and output. This allows multiple CD74AC283E devices to be cascaded for the addition of larger word sizes. The design of this IC emphasizes minimal power consumption while delivering high-speed performance, making it an ideal choice for power-sensitive applications.

With its robust construction and proven reliability, the CD74AC283E from Texas Instruments is a staple in the design of arithmetic logic units, digital counters, and any system where binary addition is a fundamental operation. Its versatility and performance align with the stringent requirements of modern digital electronics, ensuring that it continues to be sought after for both new designs and legacy system maintenance.

Applications:

  • Arithmetic Logic Units (ALUs)
  • Digital Counters and Timers
  • Microprocessor Support Circuits
  • Binary Addition Systems
  • Embedded Systems

Whether you are designing a new digital system or maintaining an existing one, the CD74AC283E provides the reliability and functionality expected from a leading semiconductor manufacturer like Texas Instruments.

You May Also Be Interested in

Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess