EN
  • EN
  • DE

CD74HC240M96

Part No CD74HC240M96
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description High-Speed CMOS Logic Octal Buffer/Line Drivers, Three-State
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel - TR
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 7.8mA, 7.8mA
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1160227-CD74HC240M96
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HC240
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74HC240M96 CAD Model

Description

Product Overview: CD74HC240M96

The CD74HC240M96 is a high-speed CMOS Logic Octal Buffer and Line Driver, designed and manufactured by Texas Instruments. This integrated circuit is part of the HC family, which is well-known for its high noise immunity and low power consumption. The device features eight non-inverting buffers with 3-state outputs, providing an excellent solution for driving bus lines or buffering memory address registers.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs
  • Operating Voltage: 2V to 6V, accommodating a wide range of applications and compatible with TTL levels
  • Output Drive Capability: Capable of driving up to 15 LSTTL loads, ensuring robust performance in driving heavy loads
  • High-Speed Performance: Typical tpd of 8ns at 5V, offering swift operation suitable for high-speed data processing
  • IC Package Type: Supplied in a 20-pin SOIC package, which is compact and suitable for surface-mount technology (SMT)
  • Temperature Range: Operable in a broad temperature range from -55°C to 125°C, guaranteeing reliability in various environmental conditions

Applications

The CD74HC240M96 is versatile and can be used in a wide array of applications. It is particularly useful in systems that require high-speed buffering and driving capabilities. Common applications include:

  • Bus driving for data and address lines in microprocessor or microcontroller-based systems
  • Memory buffering and support in computers and servers
  • Interfacing and signal buffering in telecommunications equipment
  • Input/output port expansion in various digital systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CD74HC240M96 is no exception. Each device undergoes rigorous testing to ensure it meets TI’s standards for performance and reliability. With its robust design and Texas Instruments' reputation, the CD74HC240M96 is a reliable choice for designers and engineers looking for a high-performance octal buffer and line driver.

Ordering and Packaging

The CD74HC240M96 is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. The product is also RoHS compliant, adhering to environmental standards regarding the restriction of hazardous substances in electronic components.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess