EN
  • EN
  • DE

DS1091LUA-330/V+T

Part No DS1091LUA-330/V+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC ECONOSCILLATOR SS 8UMAX / Spread Spectrum Silicon Oscillator 33MHz- 0.13MHz to 66.6MHz Squarewave Automotive 8-Pin uMAX T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100, EconOscillator
Packaging Reel package
Type Spread Spectrum Clock Generator
PLL No
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 33MHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 772874-DS1091LUA-330/V+T
Popularity Medium
Supply and Demand Status Limited
Family Name DS1091
Introduction Date September 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2020
Ultra Librarian 3D Model Ultra Librarian DS1091LUA-330/V+T CAD Model

Description

Product Overview: DS1091LUA-330/V+T from Maxim Integrated

The DS1091LUA-330/V+T is a versatile, low-jitter, spread-spectrum EconOscillator™ designed by Maxim Integrated to enhance system performance by reducing electromagnetic interference (EMI) in electronic systems. This advanced oscillator is particularly suitable for applications that require a controlled frequency modulation to disperse the energy of a fundamental frequency and its harmonics. It is widely used in computing, consumer electronics, and embedded systems where EMI can be a significant concern.

Key Features

  • Frequency Range: The DS1091LUA-330/V+T operates at a center frequency of 330MHz, providing a high-speed clock source for various digital applications.
  • Spread-Spectrum Modulation: It employs spread-spectrum clocking technology to reduce EMI, which can improve system performance and reduce the cost of EMI-related components and shielding.
  • Programmability: The device features programmable spread percentage and modulation rate, allowing designers to optimize the performance for their specific application needs.
  • Low Jitter: The low phase jitter characteristic of this oscillator makes it ideal for use in systems where clock signal integrity is critical.
  • Supply Voltage: It operates from a single +3.3V supply voltage, simplifying power supply design.
  • Form Factor: The compact 8-pin µSOP package minimizes board space requirements, making it suitable for space-constrained applications.

Applications

The DS1091LUA-330/V+T is designed for use in a wide range of applications, including:

  • Desktop and notebook computers
  • Servers
  • Consumer electronics such as HDTVs and DVD players
  • Networking equipment such as routers and switches
  • Embedded systems

Environmental and Quality Standards

Maxim Integrated is committed to environmental stewardship and ensuring that its products meet the highest quality and reliability standards. The DS1091LUA-330/V+T is designed to comply with RoHS directives and is manufactured using lead-free processes, ensuring that it meets global environmental and regulatory requirements.

With its robust feature set and ability to minimize EMI, the DS1091LUA-330/V+T from Maxim Integrated is an excellent choice for designers looking to optimize their system's performance and reliability.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,007 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess