EN
  • EN
  • DE

CD74HC154M96E4

Part No CD74HC154M96E4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X4:16 24SOIC / Decoder/Demultiplexer 1 x 4:16 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74HC
Package Tape & Reel (TR)
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74HC154
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256592-CD74HC154M96E4
Ultra Librarian 3D Model Ultra Librarian CD74HC154M96E4 CAD Model

Description

Overview of Texas Instruments CD74HC154M96E4

The Texas Instruments CD74HC154M96E4 is a high-speed silicon-gate CMOS 4-to-16 line decoder/demultiplexer designed for the demanding needs of the modern electronics industry. This integrated circuit is part of the HC family, which is well-known for its robust performance and compatibility with a wide range of applications and devices.

Key Features

  • High-Speed CMOS Technology: The CD74HC154M96E4 is built using advanced CMOS technology, ensuring high speed and efficient power consumption.
  • 4-to-16 Line Decoder/Demultiplexer: With its 4 binary input lines, it can decode or demultiplex into one of 16 output lines, making it highly versatile for complex digital systems.
  • Low Power Consumption: The low power characteristics of CMOS technology make this device particularly suitable for battery-operated and power-sensitive applications.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2V to 6V, providing flexibility in various system designs.
  • High Noise Immunity: The inherent noise immunity of CMOS technology ensures stable performance in electrically noisy environments.
  • Multiple Package Options: The CD74HC154M96E4 is available in different package types to cater to various design and space requirements.

Applications

The CD74HC154M96E4 is ideal for a wide array of applications. It is commonly used in:

  • Memory selection circuits
  • Data routing and signal distribution systems
  • Control systems
  • Computer logic development
  • Communication equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CD74HC154M96E4 is no exception. It undergoes rigorous testing and quality control processes to ensure it meets the high standards expected from TI products. This commitment to quality makes the CD74HC154M96E4 a reliable choice for designers and engineers looking for a dependable decoding/demultiplexing solution.

Conclusion

In conclusion, the Texas Instruments CD74HC154M96E4 is a versatile and reliable component that combines the benefits of high-speed CMOS technology with low power consumption and high noise immunity. Its wide operating voltage range and multiple package options make it suitable for a variety of applications, ensuring that it remains a popular choice among professionals in the field.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8633 $51.7980
145+ $0.7084 $102.7180
220+ $0.6863 $150.9860
305+ $0.6641 $202.5505
390+ $0.6420 $250.3800
525+ $0.5756 $302.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess