EN
  • EN
  • DE

SE555FKB

Part No SE555FKB
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description PRECISION TIMER 20-LCCC -55 TO 1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Package Tube
Product Status Active
Type 555 Type, Timer/Oscillator (Single)
Frequency 1mHz ~ 100kHz
Voltage - Supply 4.5V ~ 18V
Current - Supply 12 mA
Temperature Range - Operating -55°C ~ 125°C (TA)
Package / Case 20-CLCC
Supplier Device Package 20-LCCC (8.89x8.89)
Mounting Type Surface Mount
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 664949-SE555FKB
Ultra Librarian 3D Model Ultra Librarian SE555FKB CAD Model

Description

The SE555FKB from Texas Instruments is a highly versatile and reliable timer IC that has become an industry standard since its introduction. It is designed for generating accurate time delays or oscillation, suitable for a wide range of applications including precision timing, pulse generation, sequential timing, and time delay generation.

Key Features

  • Stable Operation: The SE555FKB can operate in both monostable and astable modes, ensuring stability and reliability in its performance.
  • Adjustable Duty Cycle: Users can adjust the duty cycle and frequency as per their application needs, providing a high degree of control over the output signals.
  • High Output Current: Capable of sourcing or sinking up to 200mA, this IC can drive TTL or relay operations directly.
  • Temperature Stability: The SE555FKB maintains its performance across a wide temperature range, making it suitable for challenging environmental conditions.
  • Supply Voltage Range: It operates over a wide supply voltage range from 4.5V to 16V, allowing for flexibility in various circuit designs.

Applications

The versatility of the SE555FKB timer IC makes it an essential component in many electronic circuits. It is commonly used in:

  • Precision timing
  • Sequential timing
  • Time delay generation
  • Pulse generation
  • Waveform generation
  • Real-time clocks
  • Alarm systems
  • Speed control of motors

Package and Quality

The SE555FKB is available in a standard TO-99 package, ensuring easy integration into various circuit designs. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet stringent industry standards for performance and reliability.

Conclusion

Whether you are designing a simple timer, complex automation systems, or any application requiring precise timing control, the Texas Instruments SE555FKB timer IC is an excellent choice. Its robustness, combined with the flexibility it offers, makes it a preferred component for engineers and hobbyists alike.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.7314
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us
Microchip Technology
MEMS OSC XO 1.9512MHZ CMOS SMD / 1.9512 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC XO 30.0000MHZ CMOS SMD / 30 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Lowest to $1.3063
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.9091 $87.8182
3+ $36.0280 $108.0840
5+ $34.9022 $174.5110
6+ $33.7763 $202.6578
8+ $32.6504 $261.2032
11+ $29.2728 $322.0008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess