EN
  • EN
  • DE

CD74ACT20M96G4

Part No CD74ACT20M96G4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description NAND Gate 2-Element 4-IN CMOS 14-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
High Level Output Current -24 mA
Lead Free Contains Lead
Logic Function NAND
Low Level Output Current 24 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Circuits 2
Number of Elements 2
Number of Gates 2
Number of Input Lines 4
Number of Inputs 4
Number of Output Lines 1
Number of Outputs 1
Number of Pins 14
Operating Supply Voltage 5 V
Output Current 24 mA
Packaging Tape & Reel (TR)
Propagation Delay 13.5 ns
Quiescent Current 4 µA
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 12.3 ns
Weight 129.387224 mg
Win Source Part Number 1051612-CD74ACT20M96G4
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD74ACT20M96G4 CAD Model

Description

Product Overview: CD74ACT20M96G4

The CD74ACT20M96G4 is a high-performance, CMOS dual 4-input NAND gate integrated circuit designed and manufactured by Texas Instruments (TI). This IC is a part of TI's ACT (Advanced CMOS Technology) family, which is renowned for its high speed and low power consumption. The CD74ACT20M96G4 is designed to operate with a supply voltage ranging from 4.5V to 5.5V, making it ideal for a wide array of digital applications.

Key Features

  • Logic Type: Dual 4-Input NAND Gate
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature: -55°C to 125°C
  • IC Package Type: SOIC
  • Pin Count: 14
  • Propagation Delay Time: 8.5ns at 5V
  • Output Current: ±24mA
  • RoHS Compliant: Yes

Performance and Durability

The CD74ACT20M96G4 is characterized by its fast propagation delay and robust output drive capability, which is capable of sinking or sourcing up to 24mA of current. This makes it suitable for driving heavier loads in complex digital systems. Additionally, it has a wide operating temperature range, ensuring reliable performance in extreme conditions, which is crucial for industrial and automotive applications.

Applications

Due to its versatility and performance characteristics, the CD74ACT20M96G4 is commonly used in a variety of digital circuits. Some common applications include:

  • Logic Function Implementation
  • Signal Processing
  • Complex Gate Combinations
  • Communication Systems
  • Data Processing Equipment
  • Instrumentation and Control Circuits

Quality and Environmental Compliance

The CD74ACT20M96G4 is manufactured with the high-quality standards that Texas Instruments is known for. It is also compliant with RoHS (Restriction of Hazardous Substances), which means it adheres to environmental regulations by minimizing the use of hazardous materials in its construction.

Conclusion

Overall, the CD74ACT20M96G4 from Texas Instruments offers a reliable and efficient solution for designers looking for a dual 4-input NAND gate with fast switching capabilities and low power consumption. Its robustness and compliance with environmental standards make it a preferred choice for a wide range of electronic applications.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess