EN
  • EN
  • DE

CD74ACT153M96

Part No CD74ACT153M96
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 2 X 4:1 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74ACT
Package Tape & Reel
Product Status Active
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74ACT153
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577425-CD74ACT153M96
Ultra Librarian 3D Model Ultra Librarian CD74ACT153M96 CAD Model

Description

Product Overview: CD74ACT153M96 Dual 4-Input Multiplexer

The CD74ACT153M96 from Texas Instruments is a high-performance CMOS Dual 4-Input Multiplexer that is designed to operate from a wide range of supply voltages, making it a versatile choice for various digital applications. This multiplexer features two individual 4-input multiplexers with common select inputs and separate enable inputs. It is commonly used in data routing, signal gating, and function generation applications, offering a reliable solution for designers looking to manage multiple data sources.

Key Features

  • Logic Type: Dual 4-Input Multiplexer
  • Operating Voltage: 4.5V to 5.5V, making it compatible with TTL (Transistor-Transistor Logic) levels
  • High Speed: tPD 8.5 ns (max) at 5V, ensuring quick response and data transition
  • Low Power Consumption: Icc 4 µA (max) at TA = 25°C, contributing to energy efficiency in designs
  • Output Drive Capability: 24 mA at the outputs, providing sufficient drive for most applications
  • Package: Supplied in a 16-pin SOIC (Small Outline Integrated Circuit) package, ideal for space-constrained applications

Applications

The CD74ACT153M96 is suitable for a wide range of applications, including but not limited to:

  • Data multiplexing
  • Signal routing
  • Function generation
  • Control logic
  • Computer peripheral management

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CD74ACT153M96 is no exception. This product is designed to meet the rigorous standards of the industry, ensuring stable performance across various environmental conditions and throughout its operational lifespan.

Support and Resources

For designers and engineers, Texas Instruments provides extensive technical documentation, including datasheets, application notes, and design resources, to facilitate the integration of the CD74ACT153M96 into their projects. Additionally, TI's customer support and online community are available to assist with any technical queries or design challenges.

Overall, the CD74ACT153M96 is a robust and reliable choice for those in need of a dual 4-input multiplexer with high-speed performance and low power consumption, backed by Texas Instruments' reputation for quality semiconductor products.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6375 $51.0000
195+ $0.5231 $102.0045
300+ $0.5068 $152.0400
410+ $0.4904 $201.0640
530+ $0.4741 $251.2730
710+ $0.4250 $301.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,850 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess