EN
  • EN
  • DE

CD74AC74M

Part No CD74AC74M
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 14SOIC / Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 74AC
Package Tube
Product Status Discontinued
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 110 MHz
Max Propagation Delay @ V, Max CL 10ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.5V ~ 5.5V
Current - Quiescent (Iq) 4 µA
Input Capacitance 10 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74AC74
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577412-CD74AC74M
Ultra Librarian 3D Model Ultra Librarian CD74AC74M CAD Model

Description

Product Overview: CD74AC74M Dual D-Type Positive Edge-Triggered Flip-Flop

The CD74AC74M is a high-speed CMOS Dual D-Type Positive Edge-Triggered Flip-Flop integrated circuit, designed and manufactured by Texas Instruments. This device is a member of the 74AC series, known for its enhanced speed and output drive capabilities compared to the standard CMOS logic family. The CD74AC74M is particularly suitable for a wide range of applications within the consumer, industrial, and telecommunications sectors.

Key Features

  • Logic Type: Dual D-Type Flip-Flop with set and reset functionality.
  • Triggering: Positive-edge triggered, ensuring reliable operation and synchronization with system clocks.
  • Output Capability: Capable of driving up to 24mA at the output, allowing for direct interfacing with other high-speed inputs.
  • Supply Voltage Range: Operates across a wide voltage range from 1.5V to 5.5V, making it versatile for various power environments and compatible with TTL levels.
  • Propagation Delay Time: Fast propagation delays, typically 8.5ns at 5V, enable high-speed operation in critical timing applications.
  • Temperature Range: Functional across an extended temperature range from -55°C to 125°C, suitable for harsh environments.
  • Package: Available in a compact SOIC-14 package, ideal for space-constrained applications.

Applications

The CD74AC74M is widely used in digital systems where precise edge-triggered data storage is required. Some common applications include:

  • Frequency dividers
  • Counters and registers
  • Control systems
  • Phase-locked loops (PLLs)
  • Data storage and transfer systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The CD74AC74M is no exception, with rigorous testing and validation processes to ensure consistent performance and durability. Customers can rely on this component for their mission-critical designs, knowing that it meets the high standards expected from a leading semiconductor manufacturer.

Ordering Information

The CD74AC74M can be ordered using its specific product number and is available in tube or tape and reel packaging options to accommodate production requirements. For detailed ordering and shipping information, it is recommended to consult the Texas Instruments website or contact their customer service directly.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2263 $55.1835
100+ $1.0062 $100.6200
155+ $0.9748 $151.0940
215+ $0.9433 $202.8095
275+ $0.9119 $250.7725
370+ $0.8176 $302.5120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess