EN
  • EN
  • DE

CD74AC273M

Part No CD74AC273M
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 74AC
Package Tube
Product Status Discontinued
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 100 MHz
Max Propagation Delay @ V, Max CL 13.5ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.5V ~ 5.5V
Current - Quiescent (Iq) 8 µA
Input Capacitance 10 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 20-SOIC
Package / Case 20-SOIC (0.295", 7.50mm Width)
Base Product Number 74AC273
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577392-CD74AC273M
Ultra Librarian 3D Model Ultra Librarian CD74AC273M CAD Model

Description

The CD74AC273M is a high-speed octal D-type flip-flop integrated circuit designed and manufactured by Texas Instruments. This device is part of the advanced high-speed CMOS (AC) family and is optimized for use in industrial, commercial, and telecommunications applications where robust and reliable performance is required.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Number of Circuits: 8
  • Output Type: Non-Inverted
  • Propagation Delay Time: 5.5ns at 5V, 50pF
  • Supply Voltage Range: 1.5V to 5.5V
  • Operating Temperature Range: -55°C to +125°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-20

Product Benefits

The CD74AC273M offers a range of benefits that make it suitable for high-speed memory buffer applications and data storage. Each flip-flop has individual clear inputs to ensure precision control, and the device features a buffered clock and outputs for enhanced performance. The advanced CMOS technology provides for a significant reduction in power consumption compared to traditional logic devices, making it an energy-efficient choice for modern electronic systems.

Applications

This versatile flip-flop can be utilized in various applications such as:

  • Buffer storage
  • Shift registers
  • Data storage
  • Pattern generators
  • Industrial control systems
  • Telecommunication systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CD74AC273M is no exception. This device is subjected to rigorous testing throughout its design and manufacturing process to ensure it meets the highest standards of performance and durability.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0551 $52.7550
120+ $0.8658 $103.8960
180+ $0.8387 $150.9660
250+ $0.8117 $202.9250
320+ $0.7846 $251.0720
430+ $0.7034 $302.4620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess