EN
  • EN
  • DE

MPC8536CVTATHA

Part No MPC8536CVTATHA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC85XX 1.25GHZ 783FCBGA / MPU PowerQUICC III MPC85xx Processor RISC 32bit 0.09um 1.25GHz 1.5V/1.8V/2.5V/3.3V 783-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC85xx
Packaging Tray
Part Status Obsolete(EOL)
Core Processor PowerPC e500
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.25GHz
RAM Controllers DDR2, DDR3
Graphics Acceleration No
Ethernet 10/100/1000 Mbps (2)
SATA SATA 3Gbps (2)
USB USB 2.0 (3)
Voltage - I/O 1.8V, 2.5V, 3.3V
Operating Temperature Range -40°C ~ 105°C (TA)
Package 783-BBGA, FCBGA
Manufacturer Package 783-FCPBGA (29x29)
Additional Interfaces DUART, I2C, MMC/SD, PCI, SPI
Win Source Part Number 789286-MPC8536CVTATHA
Popularity Medium
Supply and Demand Status Limited
Family Name MPC8536
Introduction Date July 14, 2010
ECCN 5A992
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MPC8536CVTATHA CAD Model

Description

NXP MPC8536CVTATHA Product Overview

The NXP MPC8536CVTATHA is a high-performance, power-efficient processor that is part of the PowerQUICC III family of communication processors. This product leverages the e500 core, built on Power Architecture technology, to deliver a robust computing solution for a wide range of applications including networking, telecommunications, industrial control, and embedded computing.

Key Features

  • Core: The device features a single-core e500 system-on-chip (SoC) running at speeds up to 1.5 GHz, providing a solid balance between processing power and energy efficiency.
  • Memory Support: It supports a wide array of memory options including DDR2 and DDR3 SDRAMs, allowing for flexible system design and ensuring compatibility with a variety of memory modules.
  • Connectivity: With integrated dual gigabit Ethernet controllers, the MPC8536CVTATHA is well-suited for network-intensive applications, providing reliable and high-speed data transmission capabilities.
  • High-Speed Interfaces: The processor includes a host of high-speed interfaces such as PCI Express, Serial RapidIO, and USB 2.0 for comprehensive peripheral connectivity.
  • Security: Advanced security features are embedded within the processor, including a security engine that supports encryption and decryption algorithms, ensuring secure data handling for sensitive applications.
  • Power Management: NXP's attention to power efficiency is evident in the MPC8536CVTATHA's integrated power management features that help reduce overall power consumption for energy-sensitive deployments.

Applications

The versatility of the MPC8536CVTATHA makes it ideal for a variety of applications. It is particularly well-suited for:

  • Enterprise and service provider networking equipment such as routers, switches, and gateways.
  • Industrial control systems where reliable, high-speed data processing is critical.
  • Embedded computing platforms requiring a compact, yet powerful processor.

Quality and Reliability

NXP is known for its commitment to quality and the MPC8536CVTATHA is no exception. It is designed to meet the rigorous demands of industrial and networking applications, ensuring long-term reliability and performance. Whether you are developing a complex telecommunications system or a sophisticated industrial automation platform, the MPC8536CVTATHA provides the computational power, connectivity, and security features necessary to create cutting-edge solutions.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess