EN
  • EN
  • DE

CD74AC253M96

Part No CD74AC253M96
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 2 X 4:1 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74AC
Package Tape & Reel
Product Status Active
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 75mA, 75mA
Voltage Supply Source Single Supply
Voltage - Supply 1.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74AC253
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577390-CD74AC253M96
Ultra Librarian 3D Model Ultra Librarian CD74AC253M96 CAD Model

Description

Product Overview: Texas Instruments CD74AC253M96

The Texas Instruments CD74AC253M96 is a high-performance, dual 4-input multiplexer that is part of the advanced high-speed CMOS logic family. This integrated circuit is designed to provide users with a versatile and reliable solution for routing digital signals in complex electronic systems. The CD74AC253M96 is characterized by its exceptional speed and low power consumption, making it an ideal choice for high-speed data processing and communication applications.

Key Features

  • Logic Type: Dual 4-Input Multiplexer - This device includes two individual 4-input multiplexers on a single chip, offering flexibility in signal routing.
  • Operating Voltage: The CD74AC253M96 operates at a wide range of voltages from 2V to 6V, accommodating various power supply levels and ensuring compatibility with other logic families.
  • High-Speed Operation: This multiplexer is designed for high-speed operation, making it suitable for applications that require fast signal processing and switching.
  • Low Power Consumption: The device has been optimized for low power consumption, which is critical for battery-powered and energy-efficient systems.
  • Output Drive Capability: The multiplexer features strong output drive capability, providing reliable signal transmission even in the presence of high load conditions.
  • Package Type: The CD74AC253M96 is available in a 16-pin SOIC (Small Outline Integrated Circuit) package, which is widely used and easy to integrate into various PCB designs.

Applications

The Texas Instruments CD74AC253M96 is widely used across various industries due to its versatility and performance. Some common applications include:

  • Data routing in communication systems
  • Signal switching in networking equipment
  • Control logic in microprocessor systems
  • Function generation in test equipment
  • Channel selection in A/V systems

Overall, the CD74AC253M96 from Texas Instruments is a robust and reliable multiplexer that offers the performance and flexibility needed for complex digital signal processing tasks. Its compatibility with a wide range of operating voltages and its low power consumption make it a go-to component for designers looking to optimize their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6620 $52.9600
185+ $0.5432 $100.4920
290+ $0.5263 $152.6270
395+ $0.5093 $201.1735
510+ $0.4923 $251.0730
680+ $0.4414 $300.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess