Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 74AC
Package Bulk
Product Status Active
Base Product Number 74AC191
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1029875-CD74AC191E
Ultra Librarian 3D Model Ultra Librarian CD74AC191E CAD Model

Description

The CD74AC191E from Texas Instruments is a high-speed CMOS logic Presettable 4-Bit Binary Up/Down Counter designed for use in sophisticated electronic systems. This integrated circuit (IC) features the robustness of CMOS technology and is ideal for applications requiring counting sequences in both directions—up and down. It is a versatile component that can be utilized in a wide range of counting applications such as frequency division, digital clocks, and position tracking in robotics.

Key Features:

  • Logic Type: 4-Bit Binary Counter
  • Counting Sequence: Up/Down with asynchronous clear
  • Operating Voltage Range: 1.5V to 5.5V, accommodating a variety of logic level requirements
  • High-Speed Performance: Capable of operating at frequencies up to 100 MHz at 5V
  • Output Capability: Standard outputs with a fan-out of 10 LS-TTL loads
  • Presettable: The counter can be preset by applying a value on the preset inputs (P0-P3)
  • Asynchronous Clear: The counter can be cleared to zero by a high level on the clear input
  • Package: Available in a standard 16-pin DIP package, making it easy to integrate into a variety of circuit boards

Applications:

  • Digital clocks and timers
  • Frequency dividers
  • Programmable counters
  • Motor speed control and position sensing
  • Process control counters
  • General-purpose up/down counting applications

The CD74AC191E is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry. With its high-speed operation and flexible voltage range, this counter IC is an excellent choice for designers looking for a dependable solution to their counting needs.

You May Also Be Interested in

ON Semiconductor
5V ECL Ă·2 Divider
Lowest to $5.3153
ECAD model for MC100EL32DG
ON Semiconductor
Programmable Divide-By-N Dual 4-Bit Binary/BCD Down Counter | IC COUNTER DUAL 4BIT 1:4 16-SOIC
Need more? Email Us
ECAD model for MC14569BDWR2
ON Semiconductor
Dual Up Counters | IC COUNTER DUAL BINARY 16-SOIC
Need more? Email Us
ECAD model for MC14520BDW
Texas Instruments
IC BINARY COUNTER 14-BIT 16SO / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
Lowest to $0.7563
ECAD model for SN74HC4020PW
Texas Instruments
Need more? Email Us
ECAD model for 54AS869JT
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
ECAD model for CD74HC393MT
NXP / Nexperia
Presettable synchronous 4-bit binary up/down counter
Lowest to $0.7244
ECAD model for 74HCT193N
NXP / Nexperia
Presettable synchronous BCD decade counter; asynchronous reset
Need more? Email Us
ECAD model for 74HCT160N
NXP / Nexperia
Need more? Email Us
ECAD model for 74F569N

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention