EN
  • EN
  • DE

CD74AC138E

Part No CD74AC138E
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X3:8 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74AC
Package Tube
Product Status Active
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 1.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number 74AC138
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577372-CD74AC138E
Ultra Librarian 3D Model Ultra Librarian CD74AC138E CAD Model

Description

Product Overview: CD74AC138E from Texas Instruments

The CD74AC138E is a high-speed CMOS logic 3-to-8 line decoder/demultiplexer designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit (IC) is part of the advanced CMOS (AC) family, which boasts a faster speed than the standard CMOS logic while maintaining the low power dissipation characteristic of the CMOS integrated circuits.

With its robust design, the CD74AC138E effectively decodes three binary-coded inputs into one of eight mutually exclusive outputs when both the enable inputs, E1 and E2, are low. The third enable input, E3, is high. This feature makes the CD74AC138E an ideal choice for implementing non-inverting 3-to-8 decoders without external inverters, or for constructing a 3-to-8 line decoder with just three ICs. It is commonly used in a wide range of applications including data multiplexing, device selection, and memory address decoding.

The CD74AC138E operates over a broad voltage range of 2V to 6V and offers a balanced propagation delay and transition times, ensuring high performance in a variety of system applications. This level of versatility allows designers to integrate the decoder/demultiplexer into both new and existing designs with minimal power consumption and maximum efficiency.

Key features of the CD74AC138E include:

  • High-speed CMOS technology
  • Typical operating voltage range of 2V to 6V
  • Low power consumption
  • High noise immunity characteristic of CMOS devices
  • Three binary select inputs to eight mutually exclusive outputs
  • Multiple enable inputs for easy expansion
  • Standardized, symmetrical output characteristics
  • Available in a 16-pin DIP package

The CD74AC138E is provided in a 16-pin dual in-line package (DIP), making it easy to handle and integrate into a variety of electronic assemblies. Texas Instruments ensures high-quality and reliability of their products, and the CD74AC138E is no exception. It is a reliable choice for designers looking to implement efficient decoding and demultiplexing functions in their digital systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7255 $50.7850
170+ $0.5953 $101.2010
265+ $0.5767 $152.8255
360+ $0.5581 $200.9160
465+ $0.5395 $250.8675
625+ $0.4837 $302.3125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess