EN
  • EN
  • DE

CD54HCT574F

Part No CD54HCT574F
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description CD54HCT574 HIGH SPEED CMOS LOGIC / Element Bit per Element Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 54HCT
Package Bulk
Product Status Active
Base Product Number 54HCT574
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577357-CD54HCT574F
Ultra Librarian 3D Model Ultra Librarian CD54HCT574F CAD Model

Description

Product Overview: CD54HCT574F Octal Edge-Triggered D-Type Flip-Flops

The CD54HCT574F from Texas Instruments is a high-performance, CMOS logic family octal flip-flop integrated circuit. This device is particularly designed for the semiconductor integration of eight D-type flip-flops with edge-triggered functionality, making it ideal for a wide array of applications that require the capturing and storing of data bits.

With a robust latch design, the CD54HCT574F ensures that data is securely held until the user decides to transfer or reset it. Each flip-flop has individual clear and clock inputs and a common output enable. The device operates on the positive edge of the clock cycle, ensuring precise timing and synchronization across all eight flip-flops.

One of the key features of the CD54HCT574F is its compatibility with the HCT logic level. This means it can interface with TTL logic levels while maintaining the low power consumption and high noise immunity inherent to CMOS technology. This feature makes it particularly useful in mixed-technology environments where both CMOS and TTL devices are present.

The CD54HCT574F is housed in a durable ceramic flat package, ensuring it can withstand a wide range of environmental conditions, making it suitable for military and aerospace applications where reliability is of the utmost importance. The operating temperature range for this device is -55°C to 125°C, providing assurance of stable performance even in extreme conditions.

Applications for the CD54HCT574F are diverse and include:

  • Data storage and transfer systems
  • Buffer registers
  • Control registers
  • System clocks

With its high-speed performance, low power consumption, and the ability to interface with multiple logic families, the CD54HCT574F from Texas Instruments is an excellent choice for designers looking to implement reliable data storage and transfer mechanisms in their digital systems.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.3183 $53.3183
3+ $43.7483 $131.2449
4+ $42.3812 $169.5248
5+ $41.0140 $205.0700
7+ $39.6469 $277.5283
9+ $35.5455 $319.9095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess