Overview of CD54HCT11F3A
The CD54HCT11F3A is a high-performance, CMOS logic triple 3-input AND gate integrated circuit designed and manufactured by Texas Instruments. This device is part of the HCT (High-Speed CMOS, TTL-Compatible) family, which is known for combining the speed of CMOS with the low power consumption of TTL, making it a preferred choice for a wide range of digital applications. The CD54HCT11F3A is specifically designed to operate with a 5V power supply and offers a direct interface with TTL levels.
Key Features
- Logic Type: Triple 3-input AND gate
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature: -55°C to 125°C
- Output Current: High-level output current of -4 mA and low-level output current of 4 mA
- High-Speed Performance: Typical propagation delay time of 18 ns
- Pin Configuration: Available in a 14-pin ceramic flat package (F package)
- Logic Level Compatibility: TTL input compatible
Applications
The CD54HCT11F3A is suitable for a variety of digital applications, including:
- Logic function implementation
- Control systems
- Embedded systems
- Signal processing
- Computer logic
- Instrumentation
- Telecommunications
Quality and Reliability
Texas Instruments is committed to providing high-quality and reliable components. The CD54HCT11F3A is no exception, with its rigorous testing and quality control measures ensuring consistent performance. The device's wide operating temperature range makes it suitable for industrial and military applications where reliability under extreme conditions is a necessity.
Support and Resources
Customers can access a wealth of support and resources for the CD54HCT11F3A on the Texas Instruments website. This includes technical documentation, application notes, design and development tools, and customer support services to assist with integration, troubleshooting, and optimization of their applications.
Overall, the CD54HCT11F3A from Texas Instruments represents a robust and reliable choice for designers looking to incorporate a triple 3-input AND gate logic function in their digital systems.