EN
  • EN
  • DE

CD54HCT109F3A

Part No CD54HCT109F3A
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description CD54HCT109 HIGH SPEED CMOS LOGIC / Flip Flop Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 54HCT
Package Bulk
Product Status Active
Base Product Number 54HCT109
Standard Package 16 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577313-CD54HCT109F3A
Ultra Librarian 3D Model Ultra Librarian CD54HCT109F3A CAD Model

Description

The CD54HCT109F3A is a high-performance, dual J-K flip-flop integrated circuit from Texas Instruments, designed for use in a wide range of digital applications. This device features positive-edge-triggered flip-flops with individual J, K, clock (CLK), and reset (RST) inputs, along with complementary outputs (Q and Q̅).

Made with advanced high-speed CMOS technology, the CD54HCT109F3A offers the robustness and reliability expected from Texas Instruments. This technology ensures that the device is compatible with the HCT family of logic circuits, allowing for easy integration into existing systems that require high-speed operation and low power consumption.

The device operates on a wide range of supply voltages from 4.5V to 5.5V, which makes it suitable for interfacing with TTL logic levels. The low power consumption and high noise immunity of CMOS combined with the speed of TTL makes the CD54HCT109F3A an excellent choice for use in telecommunications, computing, and industrial applications where performance and power efficiency are paramount.

Key features of the CD54HCT109F3A include:

  • Two independent J-K flip-flops with direct set and reset inputs
  • Positive-edge-triggered clock inputs
  • Wide operating voltage range of 4.5V to 5.5V
  • High noise immunity characteristic of CMOS devices
  • Maximum clock frequency at 10V: 50 MHz
  • Low input current of 1µA maximum
  • Typical tpd = 13 ns
  • Complementary outputs providing both normal and inverted signals
  • Standardized, symmetrical output characteristics
  • Meets all requirements of JEDEC Tentative Standard No. 13B, "Standard Specifications for Description of 'B' Series CMOS Devices"

With its robust design and advanced features, the CD54HCT109F3A is an ideal choice for designers seeking a reliable and high-speed solution for flip-flop logic requirements. Texas Instruments' commitment to quality ensures that this component will deliver consistent performance and durability for all your project needs.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.7615 $55.5230
5+ $22.7787 $113.8935
7+ $22.0669 $154.4683
10+ $21.3550 $213.5500
13+ $20.6432 $268.3616
17+ $18.5077 $314.6309
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 333 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess