EN
  • EN
  • DE

CD54HC4049F3A

Part No CD54HC4049F3A
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description CD54HC4049 HIGH SPEED CMOS LOGIC / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 54HC
Package Bulk
Product Status Active
Base Product Number 54HC4049
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577284-CD54HC4049F3A
Ultra Librarian 3D Model Ultra Librarian CD54HC4049F3A CAD Model

Description

Product Overview: CD54HC4049F3A

The CD54HC4049F3A is a high-performance CMOS Hex Inverting Buffer/Converter designed and manufactured by the renowned electronics company, Texas Instruments. This integrated circuit is part of the HC family and is specifically engineered to deliver exceptional logic-level conversion with high noise immunity and low power consumption.

Key Features

  • Logic Level Conversion: The CD54HC4049F3A is capable of converting logic levels from high to low, making it an ideal choice for interfacing between different logic families within a system.
  • High Noise Immunity: Characterized by a balanced propagation delay and transition times, this device offers superior noise immunity, which is essential for reliable operation in electrically noisy environments.
  • Wide Operating Voltage: It operates across a wide voltage range of 2V to 6V, providing designers with flexibility in various applications and compatibility with other CMOS or TTL logic.
  • Low Power Consumption: The low power requirements of the CD54HC4049F3A make it suitable for battery-operated and power-sensitive applications.
  • High Current Sinking Capability: This buffer/converter can sink high current, allowing it to drive LEDs or other high-current loads directly.

Applications

The versatility of the CD54HC4049F3A lends itself to a wide array of applications. It is often used in:

  • Logic level conversion for digital interfacing
  • Signal buffering and amplification
  • Acting as an input/output port for microprocessors and microcontrollers
  • Driving heavy loads such as LEDs and relays
  • Memory address decoding

Package and Quality

The CD54HC4049F3A is available in a 16-pin ceramic flat package that ensures robustness and long-term reliability. Texas Instruments is committed to high standards of quality and the device is compliant with RoHS regulations, ensuring both performance and environmental responsibility.

In summary, the CD54HC4049F3A from Texas Instruments represents a reliable and efficient solution for designers seeking a high-quality hex inverting buffer/converter. With its combination of high noise immunity, wide operating voltage range, and low power consumption, it stands out as a valuable component in both commercial and industrial applications.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4587 $51.6696
19+ $5.2994 $100.6886
30+ $5.1338 $154.0140
41+ $4.9682 $203.6962
53+ $4.8026 $254.5378
70+ $4.3058 $301.4060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess