EN
  • EN
  • DE

CD54HC377F3A

Part No CD54HC377F3A
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description CD54HC377 HIGH SPEED CMOS LOGIC / Flip Flop Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 54HC
Package Bulk
Product Status Active
Base Product Number 54HC377
Standard Package 21 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577274-CD54HC377F3A
Ultra Librarian 3D Model Ultra Librarian CD54HC377F3A CAD Model

Description

Product Overview: CD54HC377F3A

The CD54HC377F3A is a high-speed CMOS logic 8-bit register manufactured by Texas Instruments. This advanced integrated circuit is designed to meet the demanding requirements of storage and data manipulation in digital systems. With its robust construction and state-of-the-art technology, the CD54HC377F3A is an essential component for a wide range of electronics applications.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with Clock Enable
  • High-Speed Performance: Capable of operating at significant speeds, which is a characteristic of the CMOS HC logic family.
  • Wide Operating Voltage Range: Functional across a range of 2V to 6V, providing versatility for different power supply requirements.
  • Low Power Consumption: Exhibits reduced power usage, which is critical for battery-powered and energy-efficient devices.
  • High Noise Immunity: Possesses a strong immunity to electrical noise, ensuring reliable performance in various environments.
  • Non-Inverting Outputs: Direct output structure that maintains signal integrity.

Applications

The CD54HC377F3A is widely used in digital applications where data needs to be stored or transferred. Some of the typical applications include:

  • Memory registers
  • Data storage devices
  • Microprocessor support
  • Communication systems
  • Instrumentation and control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and the CD54HC377F3A is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity. The device is rigorously tested for a wide range of parameters to guarantee it meets the stringent requirements of industrial and commercial applications.

Environmental Compliance

The CD54HC377F3A adheres to environmental standards, ensuring that it is compliant with RoHS directives and other environmental considerations. Texas Instruments is dedicated to reducing the environmental impact of its products without compromising on quality and performance.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess