EN
  • EN
  • DE

CD54HC112F3A

Part No CD54HC112F3A
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description HIGH SPEED CMOS LOGIC DUAL J-K F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 54HC
Package Tube
Product Status Active
Function Set(Preset) and Reset
Type JK Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 60 MHz
Max Propagation Delay @ V, Max CL 31ns @ 6V, 50pF
Trigger Type Negative Edge
Current - Output High, Low 5.2mA, 5.2mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 4 µA
Input Capacitance 10 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Supplier Device Package 16-CDIP
Package / Case 16-CDIP (0.300", 7.62mm)
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577228-CD54HC112F3A
Ultra Librarian 3D Model Ultra Librarian CD54HC112F3A CAD Model

Description

CD54HC112F3A Dual J-K Flip-Flop with Set and Reset from Texas Instruments

The CD54HC112F3A is a high-speed, dual J-K flip-flop integrated circuit produced by Texas Instruments, renowned for its reliability and performance in digital electronics. This device features two identical, independent flip-flops with direct set and reset inputs that can be used to store and toggle binary information. It is part of the HC (High-Speed CMOS) family, which is designed to operate at higher speeds while maintaining low power consumption.

Key Features:

  • Logic Type: J-K Flip-Flop
  • Logic Family: HC
  • Output Type: Differential
  • Number of Elements: Dual
  • Number of Bits per Element: 1
  • Supply Voltage Range: 2V to 6V
  • Propagation Delay Time: 13 ns at 4.5V, 10 ns at 6V
  • Operating Temperature Range: -55°C to 125°C
  • Mounting Type: Through Hole
  • Package / Case: Ceramic DIP (Dual In-line Package)

The CD54HC112F3A is designed for use in a wide array of applications ranging from control systems to data storage and communication devices. Its high noise immunity and low power consumption make it an ideal choice for battery-operated and portable devices. The device can also be used in applications requiring synchronization or edge-triggered capabilities.

Its robust construction ensures that the CD54HC112F3A can operate under extreme environmental conditions, making it suitable for military and aerospace industries where reliability is paramount. The ceramic DIP packaging provides additional durability and protection against harsh environments.

With its versatile functionality and Texas Instruments' commitment to quality, the CD54HC112F3A is a reliable and essential component for designers looking to implement flip-flops in their digital logic circuits.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9337 $63.7348
8+ $13.0739 $104.5912
12+ $12.6653 $151.9836
17+ $12.2567 $208.3639
22+ $11.8482 $260.6604
29+ $10.6225 $308.0525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 685 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess