EN
  • EN
  • DE

CD54HC10F

Part No CD54HC10F
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description CD54HC10 HIGH SPEED CMOS LOGIC T / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 54HC
Package Bulk
Product Status Active
Base Product Number 54HC10
Standard Package 55 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577226-CD54HC10F
Ultra Librarian 3D Model Ultra Librarian CD54HC10F CAD Model

Description

Product Overview: CD54HC10F from Texas Instruments

The CD54HC10F is a high-speed CMOS logic triple 3-input NAND gate integrated circuit produced by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This component is part of the HC family, which is known for its high noise immunity and low power consumption, making it a suitable choice for a wide range of digital applications.

Key Features

  • Logic Type: Triple 3-Input NAND Gate - The CD54HC10F provides three independent NAND gates in one package, allowing for compact and efficient circuit design.
  • Supply Voltage Range: 2V to 6V - The device operates over a broad voltage range, accommodating various power supply levels for flexible integration into different system designs.
  • High Output Current: Capable of driving up to 5.2 mA at the output, the CD54HC10F can effectively drive loads in a circuit without the need for additional buffering components.
  • Low Power Consumption: The HC technology ensures low power dissipation which is critical for battery-powered and energy-efficient applications.
  • Temperature Range: The device is designed to operate over a wide temperature range, making it suitable for industrial and automotive applications that require reliable performance under varying environmental conditions.
  • Schmitt Trigger Action at All Inputs: This feature provides enhanced noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals.
  • High Noise Immunity: Characteristic of the HC family, this device is less susceptible to noise, which is essential for reliable operation in electrically noisy environments.

Applications

The CD54HC10F is versatile and can be used in a multitude of applications including:

  • Logic circuit implementation and design simplification
  • Signal processing and control systems
  • Embedded systems
  • Power management circuits
  • Automotive electronics
  • Industrial automation systems

With its robust design and high functionality, the CD54HC10F from Texas Instruments is an excellent choice for designers looking to incorporate reliable logic operations into their electronic systems. Its ability to perform under a wide range of conditions and its easy integration into various circuits make it a go-to component for engineers and hobbyists alike.

You May Also Be Interested in

Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6127 $58.0635
11+ $9.5284 $104.8124
17+ $9.2307 $156.9219
23+ $8.9329 $205.4567
29+ $8.6351 $250.4179
39+ $7.7418 $301.9302
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess