EN
  • EN
  • DE

CD54HC03F

Part No CD54HC03F
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description High-Speed CMOS Logic Quad 2-Input NAND Gate with Open Drain
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1159910-CD54HC03F
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD54HC03F CAD Model

Description

Overview of Texas Instruments CD54HC03F

The Texas Instruments CD54HC03F is a high-speed CMOS logic quad 2-input NAND gate with open-drain outputs. This integrated circuit is designed to deliver the functionality of the generic NAND gate while also offering the enhanced performance of CMOS technology. It is particularly well-suited for applications that require the driving of high-capacitive or low-impedance loads.

Key Features

  • High-Speed Performance: The CD54HC03F operates at a high speed, with propagation delay times significantly lower than those of typical CMOS devices.
  • Open-Drain Outputs: This feature allows for the direct driving of relatively high currents, making it ideal for interfacing with other high-current or high-voltage components.
  • Wide Operating Voltage Range: The device supports a wide range of supply voltages, from 2V to 6V, providing flexibility for various applications and compatibility with TTL levels.
  • Low Power Consumption: In line with CMOS technology's inherent low power dissipation, the CD54HC03F is energy-efficient, making it suitable for battery-operated devices.
  • High Noise Immunity: The inherent noise immunity of CMOS technology is evident in this device, ensuring stable operation even in electrically noisy environments.

Applications

The CD54HC03F is versatile and can be used in a wide array of electronic circuits. Common applications include:

  • Logic level conversion and signal gating
  • Power management circuits
  • Wired-OR logic implementations
  • Interfacing and buffering circuits
  • Drive circuits for motors, relays, and LEDs

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CD54HC03F is no exception. It is manufactured to high standards, ensuring reliable performance in a variety of operating conditions. The device is available in a ceramic flat package, which provides robust physical protection and excellent thermal characteristics, further enhancing its reliability.

In summary, the CD54HC03F from Texas Instruments is a high-performance, versatile component that meets the needs of modern digital systems requiring efficient, reliable logic operations with the ability to drive heavier loads.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.3384
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
ELM-TECH
Complementary MOSFET
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.8868 $97.7736
3+ $40.1123 $120.3369
4+ $38.8588 $155.4352
6+ $37.6053 $225.6318
7+ $36.3518 $254.4626
10+ $32.5912 $325.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess