EN
  • EN
  • DE

UPD78C10ACW

Part No UPD78C10ACW
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description 8-BIT SINGLE-CHIP MICROCOMPUTER WITH A/D CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394903-UPD78C10ACW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78C10ACW CAD Model

Description

The UPD78C10ACW is a microcontroller unit (MCU) manufactured by NEC. It belongs to the 78K/0 series, a family of 8-bit microcontrollers known for their low power consumption and versatile peripheral functions. This particular model is designed for embedded control applications, offering a balance of processing power and energy efficiency.

Applications

  • Consumer electronics
  • Office automation equipment
  • Industrial control systems
  • Home appliances
  • Battery-powered devices

Features

  • 8-bit CPU with a minimum instruction execution time of 0.95 μs.
  • On-chip ROM (Read-Only Memory) for program storage. The specific size may vary depending on the variant.
  • On-chip RAM (Random Access Memory) for data storage. The specific size may vary depending on the variant.
  • I/O Ports: Multiple general-purpose input/output ports for interfacing with external devices.
  • Timers: Built-in timers for timing control, event counting, and PWM (Pulse Width Modulation) generation.
  • Serial Interface: UART (Universal Asynchronous Receiver/Transmitter) for serial communication.
  • Interrupt Controller: Supports multiple interrupt sources for real-time event handling.
  • Low-power operation with various power-saving modes to minimize energy consumption.
  • Clock generation circuit: Integrated oscillator circuit, enabling operation with external crystal or ceramic resonator.

Benefits

  • Low Power Consumption: Extends battery life in portable applications and reduces overall energy costs.
  • Versatile Peripheral Set: Enables integration of multiple functions on a single chip, reducing system complexity and cost.
  • Real-Time Performance: Provides fast interrupt response and efficient timing control for real-time applications.
  • Simplified Development: Supported by a range of development tools, including assemblers, compilers, and emulators.
  • Compact Size: Allows for integration into space-constrained applications.

Additional Details

The UPD78C10ACW typically operates at a voltage range of 2.7V to 5.5V. It comes in various package options, including PDIP (Plastic Dual In-line Package) and QFP (Quad Flat Package). It is often used in applications requiring precise timing and control, such as motor control, sensor interfacing, and data acquisition. Datasheets provide detailed information on the device's electrical characteristics, pin assignments, and programming details. The specific memory size (ROM and RAM) varies among the different variants within the UPD78C10 series.

You May Also Be Interested in

Atmel
Lowest to $32.5000
ON Semiconductor
Need more? Email Us
Qualcomm
Need more? Email Us
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess