EN
  • EN
  • DE

CD4527BPWRG4

Part No CD4527BPWRG4
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description CMOS BCD Rata Multiplier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1159842-CD4527BPWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD4527BPWRG4 CAD Model

Description

The CD4527BPWRG4 is a high-performance CMOS Presettable BCD Up/Down Counter designed and manufactured by Texas Instruments. This integrated circuit is part of the 4000 series, known for its robustness and versatility in various electronic applications. The device is capable of operating in either direction, counting up or down, which makes it particularly useful in a wide array of counting applications.

Featuring a presettable 4-bit binary up/down counter, the CD4527BPWRG4 provides designers with the flexibility to control and manipulate digital signals in their circuit designs. It is ideal for use in control systems, instrumentation, and any application where precise counting is required. The counter advances on the falling edge of the clock signal, allowing for synchronized operation within digital systems.

The CD4527BPWRG4 includes a variety of functions such as parallel load capability, a carry-out signal for cascading multiple counters, and a ripple clock output for sequential cascading. These features enable the creation of multi-stage counter configurations, thus extending the count range beyond the 4-bit limit without the need for additional circuitry.

This device is designed to operate over a wide supply voltage range from 3V to 18V, providing compatibility with both TTL and CMOS logic levels, and ensuring that it can be integrated into a variety of power environments. The power-saving CMOS technology also ensures low power consumption, making it suitable for battery-operated and power-sensitive applications.

The CD4527BPWRG4 is available in a TSSOP package, which is designed for space-saving on PCBs, and is characterized for operation from -55°C to 125°C. This temperature range ensures reliability in harsh environments, making it an excellent choice for industrial and automotive applications where extreme temperatures are common.

In summary, the CD4527BPWRG4 from Texas Instruments is a versatile, reliable, and energy-efficient solution for your digital counting needs. Its wide voltage range, low power consumption, and robust temperature tolerance make it an excellent choice for engineers and designers looking to add a flexible counting mechanism to their electronic projects.

You May Also Be Interested in

Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5900 $51.8000
48+ $2.1252 $102.0096
73+ $2.0588 $150.2924
101+ $1.9924 $201.2324
130+ $1.9259 $250.3670
174+ $1.7267 $300.4458
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess