EN
  • EN
  • DE

CD4511B

Part No CD4511B
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description CMOS BCD-TO-7-SEGMENT LATCH DECODER DRIVERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1159818-CD4511B
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in LED Lighting
Ultra Librarian 3D Model Ultra Librarian CD4511B CAD Model

Description

Product Overview: CD4511B CMOS BCD-to-7-Segment Latch Decoder Driver

The CD4511B is a BCD-to-7-segment latch/decoder/driver designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This integrated circuit (IC) is specifically engineered to convert binary-coded decimal (BCD) input data into signals required to drive 7-segment displays. It is a versatile component that finds applications in a wide range of digital display tasks.

Key Features

  • Lamp Test and Blanking: The CD4511B comes with lamp test (LT) and blanking (BL) inputs to facilitate testing of the display and the ability to inhibit the outputs.
  • Latch Storage Capability: Its latch feature allows storage of BCD inputs, which is essential for stable display information.
  • High Output Sourcing: This IC can source up to 25mA at its outputs, making it capable of driving LEDs and other display elements directly.
  • Wide Operating Voltage: It operates across a wide voltage range from 3V to 18V, making it suitable for various applications from battery-powered devices to industrial systems.
  • Low Power Consumption: The CD4511B boasts a low power consumption, which is a hallmark of CMOS technology, thereby enhancing battery life in portable applications.
    • Applications

      The CD4511B is ideal for use in various applications that require numeric displays. These include:

      • Digital clocks and timers
      • Instrumentation displays
      • Portable measuring equipment
      • Calculators
      • Electronic meters (such as frequency, power, and voltage meters)

      Quality and Reliability

      Texas Instruments is known for their commitment to quality and reliability, and the CD4511B is no exception. It is designed to meet or exceed the stringent requirements of the industrial and consumer markets. With its robust construction and proven CMOS technology, the CD4511B is a reliable choice for designers looking to integrate 7-segment display functionality into their products.

You May Also Be Interested in

NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Coilcraft
SMT Power Inductors
Lowest to $0.9298
ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4642 $51.0620
265+ $0.3809 $100.9385
410+ $0.3690 $151.2900
565+ $0.3571 $201.7615
725+ $0.3452 $250.2700
970+ $0.3095 $300.2150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess